L-com, Inc. USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 5.0m WPUSBABSH-5M

Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. The type A connector is designed to mate with our WPUSBAXSH cable series to provide a completely shielded IP67 solution. Features Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Metal coupling nut provides 360 degree shield when mated with WPUSBAXSH cable series 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 2, and 5 meters
Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. The type A connector is designed to mate with our WPUSBAXSH cable series to provide a completely shielded IP67 solution. Features Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Metal coupling nut provides 360 degree shield when mated with WPUSBAXSH cable series 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 2, and 5 meters

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 5.0m - WPUSBABSH-5M - L-com, Inc.
North Andover, MA, United States
USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 5.0m
WPUSBABSH-5M
USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 5.0m WPUSBABSH-5M
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. The type A connector is designed to mate with our WPUSBAXSH cable series to provide a completely shielded IP67 solution. Features Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Metal coupling nut provides 360 degree shield when mated with WPUSBAXSH cable series 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 2, and 5 meters

Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. The type A connector is designed to mate with our WPUSBAXSH cable series to provide a completely shielded IP67 solution.

Features

  • Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • Metal coupling nut provides 360 degree shield when mated with WPUSBAXSH cable series
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
  • Standard lengths are 0.5, 2, and 5 meters
Supplier's Site
Ca Ip67 Usba-M/b-M Shld 5Mtr L-Com - 23T9672 - Newark, An Avnet Company
Chicago, IL, United States
Ca Ip67 Usba-M/b-M Shld 5Mtr L-Com
23T9672
Ca Ip67 Usba-M/b-M Shld 5Mtr L-Com 23T9672
CA IP67 USBA-M/B-M SHLD 5MTR

CA IP67 USBA-M/B-M SHLD 5MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WPUSBABSH-5M 23T9672
Product Name USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 5.0m Ca Ip67 Usba-M/b-M Shld 5Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-6164-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/105-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers