DigiKey Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
200
250
300
350
400
450
490
500
510
520
530
540
541
542
543
544
545
546
547
548
549
550
551
552
553
| Product Name | Notes |
|---|---|
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 101.71' (31.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 104.99' (32.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 11.48' (3.50m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 111.55' (34.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 114.83' (35.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 13.12' (4.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 131.23' (40.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.00' (4.27m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.76' (4.50m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 147.64' (45.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 164.04' (50.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 180.45' (55.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 19.69' (6.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 20.00' (6.10m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 229.66' (70.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 246.06' (75.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 26.25' (8.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 29.53' (9.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 30.00' (9.14m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 36.09' (11.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 39.37' (12.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 40.00' (12.19m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 42.65' (13.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 45.00' (13.72m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 45.93' (14.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 50.00' (15.24m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 52.49' (16.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.77' (17.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 59.06' (18.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.00' (1.83m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 62.34' (19.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 65.62' (20.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 68.90' (21.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 72.18' (22.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 75.46' (23.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 78.74' (24.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 8.00' (2.44m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 85.30' (26.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.00' (2.74m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 91.86' (28.00m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 95.14' (29.00m) Unshielded | |
| Modular Cable |
| << Prev | Next >> |