JKL Components Corporation LED Cables ZFS-CH138-8J

Description
Joiner Connector for 8mm Flex LED Ribbon
Request a Quote Datasheet
Description
Joiner Connector for 8mm Flex LED Ribbon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Cables - 1683981 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Cables
1683981
LED Cables 1683981
Joiner Connector for 8mm Flex LED Ribbon

Joiner Connector for 8mm Flex LED Ribbon

Supplier's Site
LED Cables - 7972369 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Cables
7972369
LED Cables 7972369
Joiner Connector for 8mm Flex LED Ribbon

Joiner Connector for 8mm Flex LED Ribbon

Supplier's Site
Solid State Lighting Cables - 289-1210-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
289-1210-ND
Solid State Lighting Cables 289-1210-ND
"SSL Cable Assembly Plug, 2 Position To Plug, 2 Position Red, White 5.43"" (138.0mm)"

"SSL Cable Assembly Plug, 2 Position To Plug, 2 Position Red, White 5.43"" (138.0mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1683981 289-1210-ND
Product Name LED Cables Solid State Lighting Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details