U.S. Plastic Corporation Process Technology PTFE Immersion Heaters 7868

Description
Inert to most aqueous acid, alkaline, anodizing and pickling solutions up to 212F. Heavy wall fluoropolymer (PTFE) covered stainless steel element reduces permeation and eliminates the need for gas purge systems. Low watt density design (10 watts/square inch, 1.5w/cm2) for long service life. Vapor tight, flame retardant polypropylene terminal enclosure with 3' flexible PVC liquid tight conduit. Grounded internal metal element. Non-floating construction. UL (1-6 kW), CSA, and CE. Proper installation requires wiring to temperature controller.
Description
Inert to most aqueous acid, alkaline, anodizing and pickling solutions up to 212F. Heavy wall fluoropolymer (PTFE) covered stainless steel element reduces permeation and eliminates the need for gas purge systems. Low watt density design (10 watts/square inch, 1.5w/cm2) for long service life. Vapor tight, flame retardant polypropylene terminal enclosure with 3' flexible PVC liquid tight conduit. Grounded internal metal element. Non-floating construction. UL (1-6 kW), CSA, and CE. Proper installation requires wiring to temperature controller.

Suppliers

Company
Product
Description
Supplier Links
Process Technology PTFE Immersion Heaters - 7868 - U.S. Plastic Corporation
Lima, OH, USA
Process Technology PTFE Immersion Heaters
7868
Process Technology PTFE Immersion Heaters 7868
Inert to most aqueous acid, alkaline, anodizing and pickling solutions up to 212F. Heavy wall fluoropolymer (PTFE) covered stainless steel element reduces permeation and eliminates the need for gas purge systems. Low watt density design (10 watts/square inch, 1.5w/cm2) for long service life. Vapor tight, flame retardant polypropylene terminal enclosure with 3' flexible PVC liquid tight conduit. Grounded internal metal element. Non-floating construction. UL (1-6 kW), CSA, and CE. Proper installation requires wiring to temperature controller.

Inert to most aqueous acid, alkaline, anodizing and pickling solutions up to 212F. Heavy wall fluoropolymer (PTFE) covered stainless steel element reduces permeation and eliminates the need for gas purge systems. Low watt density design (10 watts/square inch, 1.5w/cm2) for long service life. Vapor tight, flame retardant polypropylene terminal enclosure with 3' flexible PVC liquid tight conduit. Grounded internal metal element. Non-floating construction. UL (1-6 kW), CSA, and CE. Proper installation requires wiring to temperature controller.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Immersion Heaters
Product Number 7868
Product Name Process Technology PTFE Immersion Heaters
AC Voltage Required 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Over The Side Heaters -  - WATTCO
Specs
Applications Solvents, Salts, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel; Titanium
Phase Single Phase AC Voltage; Three Phase AC Voltage
View Details
High Temperature Immersion Heaters - K19-2280 (110V) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
AC Voltage Required 110 volts
kWatts 0.80 kW (2.73 MBH)
View Details
Screw Plug Immersion Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Liquid Paraffin
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
Maximum Operating (Sheath) Temperature 350 to 1200 F (177 to 649 C)
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details