U.S. Plastic Corporation Process Technology PTFE Immersion Heaters 7871

Description
Inert to most aqueous acid, alkaline, anodizing and pickling solutions up to 212F. Heavy wall fluoropolymer (PTFE) covered stainless steel element reduces permeation and eliminates the need for gas purge systems. Low watt density design (10 watts/square inch, 1.5w/cm2) for long service life. Vapor tight, flame retardant polypropylene terminal enclosure with 3' flexible PVC liquid tight conduit. Grounded internal metal element. Non-floating construction. UL (1-6 kW), CSA, and CE. Proper installation requires wiring to temperature controller.
Description
Inert to most aqueous acid, alkaline, anodizing and pickling solutions up to 212F. Heavy wall fluoropolymer (PTFE) covered stainless steel element reduces permeation and eliminates the need for gas purge systems. Low watt density design (10 watts/square inch, 1.5w/cm2) for long service life. Vapor tight, flame retardant polypropylene terminal enclosure with 3' flexible PVC liquid tight conduit. Grounded internal metal element. Non-floating construction. UL (1-6 kW), CSA, and CE. Proper installation requires wiring to temperature controller.

Suppliers

Company
Product
Description
Supplier Links
Process Technology PTFE Immersion Heaters - 7871 - U.S. Plastic Corporation
Lima, OH, USA
Process Technology PTFE Immersion Heaters
7871
Process Technology PTFE Immersion Heaters 7871
Inert to most aqueous acid, alkaline, anodizing and pickling solutions up to 212F. Heavy wall fluoropolymer (PTFE) covered stainless steel element reduces permeation and eliminates the need for gas purge systems. Low watt density design (10 watts/square inch, 1.5w/cm2) for long service life. Vapor tight, flame retardant polypropylene terminal enclosure with 3' flexible PVC liquid tight conduit. Grounded internal metal element. Non-floating construction. UL (1-6 kW), CSA, and CE. Proper installation requires wiring to temperature controller.

Inert to most aqueous acid, alkaline, anodizing and pickling solutions up to 212F. Heavy wall fluoropolymer (PTFE) covered stainless steel element reduces permeation and eliminates the need for gas purge systems. Low watt density design (10 watts/square inch, 1.5w/cm2) for long service life. Vapor tight, flame retardant polypropylene terminal enclosure with 3' flexible PVC liquid tight conduit. Grounded internal metal element. Non-floating construction. UL (1-6 kW), CSA, and CE. Proper installation requires wiring to temperature controller.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Immersion Heaters
Product Number 7871
Product Name Process Technology PTFE Immersion Heaters
AC Voltage Required 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

?Quartz 1- and 3-Tube Style Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Maximum Operating (Sheath) Temperature 180 to 220 F (82.22 to 104 C)
Phase Single Phase AC Voltage; Three Phase AC Voltage
AC Voltage Required 120 to 480 volts
View Details
Heating Elements - 2692641 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Required 230 to 415 volts
kWatts 3.80 kW (12.96 MBH)
View Details
High Temperature Immersion Heaters - K19-2300 (110V) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
AC Voltage Required 110 volts
kWatts 0.85 kW (2.9 MBH)
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Sleeve (Sheath) Material Alloy
kWatts 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Heater Type Flange Mount / (ANSI) Flanges
View Details