Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IMMERSION HEATERS
U.S. PLASTIC CORPORATION
13706 -- PROCESS TECHNOLOGY 3S & 3T SERIES TRIPLE METAL IMMERSION HEATERS
U.S. Plastic Corporation
Process Technology 3S & 3T Series Triple Metal Immersion Heaters
13706
Description
Hot Zone: 20", Overall Length: 29"
U.S. Plastic Corporation
Done
Description
Hot Zone: 20", Overall Length: 29"
Suppliers
Company
Product
Description
Supplier Links
U.S. Plastic Corporation
Lima, OH, USA
Process Technology 3S & 3T Series Triple Metal Immersion Heaters
13706
Process Technology 3S & 3T Series Triple Metal Immersion Heaters
13706
Hot Zone: 20", Overall Length: 29"
Hot Zone: 20", Overall Length: 29"
Supplier's Site
Technical Specifications
U.S. Plastic Corporation
Product Category
Immersion Heaters
Product Number
13706
Product Name
Process Technology 3S & 3T Series Triple Metal Immersion Heaters
Phase
Single Phase AC Voltage
Unlock Full Specs
to access all available technical data
Similar Products
Heatron, Inc.
Immersion Cartridge Heating Elements
Specs
Applications
Water-soluble And Low Viscosity Fluid; Clean Water Heating
Sleeve (Sheath) Material
Stainless Steel; Incoloy®
Heater Type
Screw Plug / NPT Threaded; Cartridge Heater
View Details
Taiwan King Lung Chin PTC Co., Ltd.
High Temperature Immersion Heaters
K04-2250 (110V)
Specs
AC Voltage Required
110 volts
kWatts
0.70 kW (2.39 MBH)
View Details
Backer-Springfield
Immersion heaters
Specs
Sleeve (Sheath) Material
Copper; Stainless Steel (optional feature); Titanium
View Details
RS Components, Ltd.
Heating Elements
2692641
Specs
AC Voltage Required
230 to 415 volts
kWatts
3.80 kW (12.96 MBH)
View Details