Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IMMERSION HEATERS
U.S. PLASTIC CORPORATION
13585 -- PROCESS TECHNOLOGY 3S & 3T SERIES TRIPLE METAL IMMERSION HEATERS
U.S. Plastic Corporation
Process Technology 3S & 3T Series Triple Metal Immersion Heaters
13585
Description
Hot Zone: 20", Overall Length: 29"
U.S. Plastic Corporation
Done
Description
Hot Zone: 20", Overall Length: 29"
Suppliers
Company
Product
Description
Supplier Links
U.S. Plastic Corporation
Lima, OH, USA
Process Technology 3S & 3T Series Triple Metal Immersion Heaters
13585
Process Technology 3S & 3T Series Triple Metal Immersion Heaters
13585
Hot Zone: 20", Overall Length: 29"
Hot Zone: 20", Overall Length: 29"
Supplier's Site
Technical Specifications
U.S. Plastic Corporation
Product Category
Immersion Heaters
Product Number
13585
Product Name
Process Technology 3S & 3T Series Triple Metal Immersion Heaters
Phase
Three Phase AC Voltage
Unlock Full Specs
to access all available technical data
Similar Products
Tempco Electric Heater Corporation
(PTFE) 1-Element L-Shaped Round Heater
Specs
Sleeve (Sheath) Material
Teflon®
Maximum Operating (Sheath) Temperature
190 F (87.78 C)
Phase
Single Phase AC Voltage
View Details
RS Components, Ltd.
Heating Elements
2687320
Specs
AC Voltage Required
230 to 415 volts
kWatts
12.00 kW (40.94 MBH)
View Details
Taiwan King Lung Chin PTC Co., Ltd.
High Temperature Immersion Heaters
K02-2250 (220V)
Specs
AC Voltage Required
220 volts
kWatts
2.50 kW (8.53 MBH)
View Details
Gaumer Process
Process Immersion Heater
Specs
Sleeve (Sheath) Material
Alloy
kWatts
0.00 to 5000.00 kW (0.0 to 17059 MBH)
Heater Type
Flange Mount / (ANSI) Flanges
View Details