ODG (Origin Data Global) Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1 Board-End 6GHz 50Ω Coaxial Connectors (RF) ROHS | |
| 2.4 MM RF CONNECTOR TERMINATION | |
| 2X8A_81_MXP-S50-0-1/ 111_NE | |
| 31_MMCX-SMA-50-1/111 _OE | |
| 32_MMBX-50-0-12/111_ NH | |
| 34_SMA-50-0-3/111_NE | |
| 4.3-10 MALE CAP WITH CHAIN | |
| 4.3/10 TERMINATION | |
| 53_SMA-50-0-51/199_N E | |
| 62_4310-0-0-1/---_-H | |
| 62_4310-0-0-X3/-33_- E | |
| 62_4310-U0-0-6/---_- Y | |
| 62_4310-U0-0-7/---_- Y | |
| 62_4310-U0-0-X8/---_ -E | |
| 62_BNC-0-0-1/-33_-E | |
| 62_N-U0-0-20/---_-E | |
| 62_NEX10-0-0-1/---_- E | |
| 62_NEX10-0-0-1/---_- Z | |
| 62_NEX10-U0-0-X1/--- _-Y | |
| 62_NEX10-U0-0-X2/--- _-E | |
| 62_NEX10-U0-0-X2/--- _-Y | |
| 62_NEX10-U0-0-X3/--- _-E | |
| 62_NEX10-U0-0-X3/--- _-Y | |
| 62_QMA-W0-0-4/-33_-E | |
| 62_SMA-0-0-8/--3_-E | |
| 65002_N-50-1/122_NE | |
| 65010_716-50-1/00-_N E | |
| 65010_N-50-1/199_NE | |
| 65010_SMA-50-1/19-_N E | |
| 65025_N-50-1/199_NE | |
| 65_BNC-50-0-6/113_NE | |
| 65_MMCX-50-0-2/111_N E | |
| 65_N-50-0-52/113_NE | |
| 65_QLA-01-0-3/122_NE | |
| 65_QMA-50-0-2/13-_NE | |
| 65_QMA-W50-0-5/113_N E | |
| 65_SMA-50-0-25/11-_Y E | |
| 65_SMA-50-0-36/111_N E | |
| 65_TNC-50-0-6/113_NE | |
| 7/16 TERMINATOR | |
| 81_MMBX-S50-0-1/111_ NM | |
| 82_MMBX-50-0-14/111_ NE | |
| 82_MMBX-50-0-14/111_ NH | |
| 82_MMBX-50-0-2/111_N E | |
| 82_MMBX-50-0-2/111_N M | |
| 82_MMBX-S50-0-1/111_ NM | |
| 82_MMCX-S50-0-2/111_ KG | |
| 85_SMB-50-0-1/111_NE | |
| 9075.99.0108 | |
| ADAPT SMA JACK - SMA JACK | |
| ADAPTER CABLE TERM | |
| AMC4 STRAIGHT PCB JACK, SURFACE | |
| BLOCK GANGED 4, 6, 8 REMOVABLE S | |
| BNC (M-F) TERMINATOR FEED THROUG | |
| BNC CAP 3 SLOT | |
| BNC CONNECTOR RIGHT ANGLE JACK, | |
| BNC TERMINATOR 1/2 W 75 OHM | |
| BNC TERMINATOR 50OHM 1/2W | |
| BTNC | |
| CABLE TERMINATION RIGHT ANGLE SO | |
| CAP ES-007 PURCHASED | |
| CIRCULAR COAXIAL SUB-MINITURE | |
| Coaxial Connectors (RF) ROHS | |
| CONN 1.0/2.3 JACK R/A 50 OHM PCB | |
| CONN 1.0/2.3 JACK R/A 75OHM PCB | |
| CONN 1.0/2.3 JACK STR 75 OHM PCB | |
| CONN ADAPT JACK-JACK SMA 50 OHM | |
| CONN ADAPT JACK-JACK SMPM 50 OHM | |
| CONN ADAPT JCK-JCK TRB TWIN/TRI | |
| CONN ADAPT N PLUG TO SMA JACK | |
| CONN ADAPT SMA JACK TO MCX JACK | |
| CONN ADAPT SMA JACK TO SMB PLUG | |
| CONN AMMC JACK STR 50OHM SMD | |
| CONN BNC JACK R/A 50 OHM PCB | |
| CONN BNC JACK R/A 75 OHM PCB | |
| CONN BNC JACK STR 50 OHM CRIMP | |
| CONN BNC JACK STR 50 OHM PCB | |
| CONN BNC JACK STR 50OHM EDGE MNT | |
| CONN BNC JACK STR 75 OHM PCB | |
| CONN BNC PLUG STR 50 OHM CRIMP | |
| CONN BNC RCPT R/A 50 OHM PCB | |
| CONN BNC RCPT R/A 75 OHM PCB | |
| CONN CAP (COVER) FOR BNC JACK | |
| CONN CAP COVER DUST FOR BNC JACK | |
| CONN CAP COVER DUST FOR SMA JACK | |
| CONN CAP COVER DUST FOR SMA PLUG | |
| CONN CAP COVER FOR SMA PLUG | |
| CONN CAP COVR DUST FOR TRIAX JCK | |
| CONN COAX SWITCH JACK STR 50 OHM | |
| CONN COLLAR FOR BNC CONN | |
| CONN CRIMP FERRULE | |
| CONN DUST CAP FOR BNC JACKS | |
| CONN END CAP FOR SMB R/A JACK | |
| CONN F JACK R/A 75 OHM PCB | |
| CONN FAKRA PLUG R/A PCB | |
| CONN FERRULE FOR COAXICON JACK | |
| CONN FERRULE FOR COAXICON SERIES | |
| CONN FERRULE FOR F PLUG | |
| CONN FERRULE FOR RG-122 CABLE | |
| CONN FERRULE FOR RG-174 188 316 | |
| CONN FERRULE FOR UHF MINI CONN | |
| CONN FERRULE HEAVYWALL SNPLATED | |
| CONN FERRULE MATTE TIN PLATED | |
| CONN FERRULE RG-58C CRIMP ZINC | |
| CONN FERRULE SILVER PLATED | |
| CONN FERRULE TERMASPLICE ASSY | |
| CONN FERRULE THICK WALL TIN PLTD | |
| CONN FERRULE TIN LEAD PLATED | |
| CONN FERRULE TIN PLATED | |
| CONN FERRULE | |
| CONN HOUSING FOR BNC PLUG | |
| CONN HOUSNG FOR SMB FKRA ML TERM | |
| CONN HSD FAKRA PLUG R/A 100OHM | |
| CONN HSD FAKRA PLUG STR 100OHM | |
| CONN HSG FOR MINI COAXICON PIN | |
| CONN INSULATOR FOR BNC CONN | |
| CONN LOCKWASHER FOR SMC CONN | |
| CONN LOCKWASHER | |
| CONN MCX JACK STR 50 OHM PCB | |
| CONN MCX PLUG R/A 50 OHM CRIMP | |
| CONN MCX PLUG STR 50 OHM SOLDER | |
| CONN MCX RCPT R/A 50 OHM PCB | |
| CONN MCX RCPT STR 50 OHM PCB | |
| CONN MCX RCPT STR 50OHM EDGE MNT | |
| CONN MEAS PROBE FOR SMA PLUG | |
| CONN MMCX JACK R/A 50 OHM PCB | |
| CONN MMCX JACK STR 50 OHM PCB | |
| CONN MMCX JACK STR 50 OHM SMD | |
| CONN MMCX JACK STR 50OHM EDGEMNT | |
| CONN MMCX PLUG STR 50OHM EDGEMNT | |
| CONN NUT FOR BNC JACK | |
| CONN RCPT D.FL75 SMT | |
| CONN RECEPT BNC 75OHM R/A PCB | |
| CONN REDUCING ADAPT FOR UHF PLUG | |
| CONN RPSMA PLUG STR 50 OHM CRIMP | |
| CONN SCREW SELF TAP FOR BNC CONN | |
| CONN SHV JACK STR SOLDER | |
| CONN SHV PLUG STR CRIMP | |
| CONN SLDR TAG BNC BULKHD JACK | |
| CONN SLEEVE FOR BNC PLUG | |
| CONN SMA FML EDGE MNT 0.062" PCB | |
| CONN SMA JACK PROTECTION CAP | |
| CONN SMA JACK R/A 50 OHM PCB | |
| CONN SMA JACK R/A 50OHM EDGE MNT | |
| CONN SMA JACK STR 50 OHM PCB | |
| CONN SMA JACK STR 50OHM EDGE MNT | |
| CONN SMA JACK STR 50OHM SOLDER | |
| CONN SMA JACK STR 50OHM | |
| CONN SMA JACK STR EDGE MNT | |
| CONN SMA PLUG R/A 50 OHM SOLDER | |
| CONN SMA PLUG STR 50 OHM SOLDER | |
| CONN SMA PLUG STR 50OHM SOLDER | |
| CONN SMA RCPT R/A 50 OHM PCB | |
| CONN SMA RCPT STR 50 OHM PCB | |
| CONN SMA RCPT STR 50 OHM SMD | |
| CONN SMA REC STR T&R | |
| CONN SMB JACK R/A 50 OHM PCB | |
| CONN SMB JACK STR 50 OHM PCB | |
| CONN SMB PLUG R/A 50 OHM PCB | |
| CONN SMB PLUG R/A 50 OHM SOLDER | |
| CONN SMB PLUG R/A 50OHM PCB | |
| CONN SMB PLUG STR 50 OHM CRIMP | |
| CONN SMB PLUG STR 50OHM PCB | |
| CONN SMB RCPT R/A 50 OHM PCB | |
| CONN SMPM JACK 50 OHM | |
| CONN SMPM JACK 50OHM SOLDER | |
| CONN SMPM JACK R/A 50 OHM SOLDER | |
| CONN SMPM PLUG STR 50 OHM SMD | |
| CONN SMPM PLUG STR 50OHM EDGEMNT | |
| CONN SOLDER TAG FOR BNC JACK | |
| CONN STR RELIEF RG-58 141 CABLE | |
| CONN STRN RELIEF FOR BNC TNC UHF | |
| CONN STRN RELIEF FOR RG-58 141 | |
| CONN STRN RELIEF FOR RG59 62 210 | |
| CONN TERMIN PLUG BNC 50OHM 10PC | |
| CONN TERMINATOR ADAPT BNC 50 OHM | |
| CONN TERMINATOR ADAPT BNC 600OHM | |
| CONN TERMINATOR ADAPT BNC 93 OHM | |
| CONN TERMINATOR COAXIAL | |
| CONN TERMINATOR JACK BMA 50 OHM | |
| CONN TERMINATOR JACK BNC 50 OHM | |
| CONN TERMINATOR JACK HDBNC 75OHM | |
| CONN TERMINATOR JACK SMA 50 OHM | |
| CONN TERMINATOR JACK SMA | |
| CONN TERMINATOR JACK SMPM 50 OHM | |
| CONN TERMINATOR JACK SMPM | |
| CONN TERMINATOR JACK SMPS 50 OHM | |
| CONN TERMINATOR PLUG 1.0/2.3 | |
| CONN TERMINATOR PLUG 7/16 50 OHM | |
| CONN TERMINATOR PLUG BNC 50 OHM | |
| CONN TERMINATOR PLUG BNC 50OHM | |
| CONN TERMINATOR PLUG BNC 51OHM | |
| CONN TERMINATOR PLUG BNC 75 OHM | |
| CONN TERMINATOR PLUG BNC 75OHM | |
| CONN TERMINATOR PLUG F 75OHM | |
| CONN TERMINATOR PLUG HDBNC 75OHM | |
| CONN TERMINATOR PLUG N 50OHM | |
| CONN TERMINATOR PLUG N 75OHM | |
| CONN TERMINATOR PLUG QMA 50 OHM | |
| CONN TERMINATOR PLUG SMA 50 OHM | |
| CONN TERMINATOR PLUG SMA 50OHM | |
| CONN TERMINATOR PLUG SMA | |
| CONN TERMINATOR PLUG SMPS 50 OHM | |
| CONN TERMINATR PLG 1.0/2.3 75OHM | |
| CONN TERMINATR PLG 1.6/5.6 75OHM | |
| CONN TERMINATR PLG TRIAX 3000OHM | |
| CONN TERMINATR PLUG N TYPE 50OHM | |
| CONN TNC JACK R/A 50 OHM PCB | |
| CONN TNC JACK STR 50 OHM PCB | |
| CONN TNC JACK STR 50OHM CRIMP | |
| CONN TNC PLUG STR 50 OHM CRIMP | |
| CONN TRB JACK R/A PCB | |
| CONN TRB JACK STR SOLDER | |
| CONN TRI-LOC 75 OHM RETRO-FIT KI | |
| CONN TRIAX JACK STR SOLDER | |
| CONN TRIAX PLUG STR SOLDER | |
| CONN TRS JACK STR SOLDER | |
| CONN TWINAX PLUG STR 50 OHM | |
| CONN UMC JACK STR 50 OHM SMD | |
| CONN UMC JACK STR SMD | |
| CONN UMC RCPT STR 50 OHM SMD | |
| CONN WASHER FOR F JACK | |
| CONSMA M CRMP GLD LMR195/RG58 | |
| CRIMP TUBE ES-0101 | |
| D-500-0255-064-2CS20 87 | |
| D-500-0263-017C | |
| D-500-0463-612 | |
| D-500-0463-613 | |
| D-500-0463-F44-R100 | |
| D-500-0463-G24-R120 | |
| D-600-0014 | |
| D-600-0015 | |
| D-600-0044-4 | |
| D-600-0053F | |
| D-600-0065-1 | |
| D-600-0065 | |
| D-600-0068-1 | |
| D-600-0068-2 | |
| D-600-0068 | |
| D-600-0068CS1882 | |
| D-600-0079-2 | |
| D-600-0079-2CS1882 | |
| D-600-0080-1 | |
| D-600-0080-2 | |
| D-600-0083-SW | |
| D-600-0083 | |
| D-600-0116 | |
| D-600-0174 | |
| D-600-0175 | |
| D-600-0185-105 | |
| D-600-0371 | |
| D-600-0429-1CS2681 | |
| D-600-0485-014-CS303 9 | |
| D-607-20CS764 | |
| D-621-0013-L | |
| D-621-0015-L | |
| D-621-0406 | |
| D-621-0411 | |
| D-621-0413-L | |
| D-621-0415-L2 | |
| D-621-0415-L | |
| D-621-0423-L | |
| D-621-0453-L | |
| D-621-0453 | |
| D-621-0456-L | |
| D-621-0459-L | |
| D-621-0469-L | |
| D-621-0474-L | |
| D-621-1635CS324 | |
| DC BLOCK / SMA-F / SMA-M /ROHS | |
| DK-3716-E077-S | |
| DK-3716-E202-TP | |
| DK-3716-E202-TS | |
| DK-3716-E222-CP-CS28 81 | |
| DK-3716-E222-CP | |
| DK-3716-E222-CS | |
| DK-3716-F050-P | |
| DK-3716-F050-S | |
| DK-3716-F077-P | |
| DK-3716-F101-TP | |
| DK-3716-F221-CS | |
| DK-602-0157-1 | |
| DK-621-0433 | |
| DK-621-0435R-2S | |
| DK-621-0912-S-CS2817 | |
| FAKRA STRAIGHT TWIN CRIMP JACK F | |
| FLAT WASHER ES-000 | |
| GLASS SEAL | |
| JAM NUT ES-007 | |
| JAM NUT ES-0168 | |
| JAM NUT, BNC JACK, ES-000 | |
| JAM NUT,ES-0101 | |
| JAM NUT;ES-007 | |
| LOCK WASHER ES-000 | |
| LOCK WASHER ES-007 | |
| MALE 2.4MM TERMINATION, 50GHZ | |
| MCX 50 OHM TERMINATION PLUG | |
| MCX PCB END LAUNCH JACK, FOR PCB | |
| MCX SMT PCB JACK, STRAIGHT, 5.08 | |
| MCX STRAIGHT JACK, CRIMP TYPE FO | |
| MINI SMP TERMINATOR | |
| N MALE TERMINATION, DC-18 GHZ, 2 | |
| N PLUG STR TERMINATOR 1W 50 OHM | |
| N TYPE TERMINATOR | |
| NUT ; ES - 007 | |
| NUT, N JACK, R/A PCB ES-000 | |
| PLUG HOUSING, 2 POSN, FAKRA, KEY | |
| PROTECTIVE CAP FOR BNC 50 OHM | |
| RECT W/G TERM, 15.0-22.0 - WR51 | |
| RECT W/G TERM, 22.0-33.0 - WR34 | |
| RECT W/G TERM, 26.5-40.0 - WR28 | |
| RECT W/G TERM, 8.2-12.4 - WR90 | |
| RECT W/G TERM, MED POW 22.0-33.0 | |
| RECT W/G TERM, MED POW 8.2-12.4 | |
| RP-SMA STRAIGHT CRIMP PLUG 1.32 | |
| SHROUD, CODE D,MFRV-JRA,PCB,CODE | |
| SHROUD-CODE C,MFRV-J,RA,PCB,CODE | |
| SIMATIC NET, IWLAN RCOAX SPACER | |
| SIMATIC NET,IWLAN RCOAX SPACER 8 | |
| SMA / STRAIGHT JACK FEMALE PASSI | |
| SMA / STRAIGHT JACK RECEPTACLE F | |
| SMA F RA BHD CR 2.6/50D | |
| SMA F STR BHD SP | |
| SMA FEMALE TO SMA FEMALE ADAPTER | |
| SMA PCB SMT JACK STRAIGHT WR-SMA | |
| SMA PCB THT JACK RIGHT ANGLE REA | |
| SMA PLUG TERMINATION, 50 OHM | |
| SMA PLUG TERMINATION | |
| SMA STR PCB SKT GZD | |
| SMA TERMINATOR | |
| SMP / STRAIGHT 2 HOLE FLANGE SHR | |
| SMPM FEMALE TERMINATION (1/2 WAT | |
| SMPM VITA 67.3 10PORT PLUG-IN MO | |
| SSMB / RIGHT ANGLE PLUG FEMALE G | |
| SSMB M STR NA | |
| SSMC / STRAIGHT PLUG FEMALE GOLD | |
| SSMC F STR NA CR 2.6/50S | |
| SSMC M RA BHD PCB | |
| STRAIGHT JACK PCB | |
| STRESS BOOT RG58 (BLACK) | |
| TERM / 2.92MM-F / 40GHZ ROHS | |
| TERM / 2.92MM-M / 40GHZ ROHS | |
| TERM / BNC / ROHS | |
| TERM / SMA W/CAP & CHAIN/ ROHS | |
| TERM / SMA-M / 12GHZ ROHS | |
| TERM / SMA-M / 18GHZ ROHS | |
| TERM / SMA-M / 20GHZ ROHS | |
| TERMINATION, COAXIAL HIGH POWER | |
| TERMINATION, DC -18 GHZ | |
| TERMINATION | |
| TERMINATIONS / RIGHT ANGLE TERMI | |
| TERMINATIONS / STRAIGHT TERMINAT | |
| TERMINATOR JACK SMP 50OHM | |
| TERMINATOR MINI COAX JACK | |
| TERMINATOR SMA JACK 50 OHM | |
| VIDEO JACK MINIATURE SIZE DUAL | |
| WASHER ES-035 | |
| WR-UMRF_PCB RECEPTACLE_SMT_3 PAD |
| << Prev | Next >> |