TE Connectivity Coax Connectors 5414907-1

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.11 MM  [.162 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.11 MM  [.162 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5414907-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5414907-1
Coax Connectors 5414907-1
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.11 MM  [.162 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 3.48 MM  [.137 INCH ]
  • Profile Height from PCB : 12.7 MM  [.5 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : PCB Ground
  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 2

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.11 MM  [.162 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
2GHz Electronic Connector
437-5414907-1
2GHz Electronic Connector 437-5414907-1
Female RF Connector, 75R, 2GHz, Right Angle, PCB Mount Product overview: 5414907-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5414907-1 can be used for catalog matching and distributor lookup.

Female RF Connector, 75R, 2GHz, Right Angle, PCB Mount Product overview: 5414907-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5414907-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A33816-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A33816-ND
Coaxial Connector (RF) Assemblies A33816-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 5414907-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
5414907-1
Connectors RF - Miniature (BNC,TNC,SC) 5414907-1
JACKPCB75 OHMNC

JACKPCB75 OHMNC

Buy Now
Coaxial Connectors (RF) - 5414907-1 - 907349-5414907-1 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 5414907-1
907349-5414907-1
Coaxial Connectors (RF) - 5414907-1 907349-5414907-1
Manufacturer: TE Connectivity Win Source Part Number: 907349-5414907-1 Operating Temperature Range: -55°C ~ 85°C Features: BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder Package: Tube Mounting: Panel Mount, Through Hole, Right Angle Family Name: 5414907 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: 2266-5414907-1, 54149071, -5414907-1-SI, A33816

Manufacturer: TE Connectivity
Win Source Part Number: 907349-5414907-1
Operating Temperature Range: -55°C ~ 85°C
Features: BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
Package: Tube
Mounting: Panel Mount, Through Hole, Right Angle
Family Name: 5414907
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 2266-5414907-1, 54149071, -5414907-1-SI, A33816

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5414907-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5414907-1
RF Connectors / Coaxial Connectors 5414907-1
RF Connectors / Coaxial Connectors 75 RA JCK PCB BHD

RF Connectors / Coaxial Connectors 75 RA JCK PCB BHD

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 5414907-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5414907-1
Coaxial Connector (RF) Assemblies 5414907-1
CONN BNC JACK R/A 75 OHM PCB

CONN BNC JACK R/A 75 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5414907-1 437-5414907-1 A33816-ND 5414907-1 907349-5414907-1 5414907-1 5414907-1
Product Name Coax Connectors 2GHz Electronic Connector Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connectors (RF) - 5414907-1 RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Solder
Mounting Panel Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle PCB Mount Panel Mount, Through Hole, Right Angle
Coupling Bayonet
Unlock Full Specs
to access all available technical data