HUBER+SUHNER AG Coaxial Connector (RF) Accessories 85118057

Description
62_NEX10-U0-0-X3/--- _-E
Description
62_NEX10-U0-0-X3/--- _-E

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 85118057 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
85118057
Coaxial Connector (RF) Accessories 85118057
62_NEX10-U0-0-X3/--- _-E

62_NEX10-U0-0-X3/---_-E

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category RF and Microwave Connectors
Product Number 85118057
Product Name Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

SMA (F) St. Edge PCB Mount Connector (NICKEL PLATED) - ET-SFS-EPC-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
RF Connectors - 1059402-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers