TE Connectivity Data Connectivity Housings 6-1924856-0

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Dimensions Connector Height : 16.85 MM  [.66 INCH ] Product Length : 21.5 MM  [.846 INCH ] Product Width : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Curry Industry Standards Compatible With Agency/Standards Products : USCAR Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Dimensions Connector Height : 16.85 MM  [.66 INCH ] Product Length : 21.5 MM  [.846 INCH ] Product Width : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Curry Industry Standards Compatible With Agency/Standards Products : USCAR Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 6-1924856-0 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
6-1924856-0
Data Connectivity Housings 6-1924856-0
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Dimensions Connector Height : 16.85 MM  [.66 INCH ] Product Length : 21.5 MM  [.846 INCH ] Product Width : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Curry Industry Standards Compatible With Agency/Standards Products : USCAR Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Fixed
  • Connector & Keying Code : K
  • Ferrule : Without

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Unplated

Dimensions


  • Connector Height : 16.85 MM  [.66 INCH ]
  • Product Length : 21.5 MM  [.846 INCH ]
  • Product Width : 16.9 MM  [.665 INCH ]

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : Curry

Industry Standards


  • Compatible With Agency/Standards Products : USCAR

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : None

Packaging Features


  • Packaging Quantity : 3500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 6-1924856-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
6-1924856-0-ND
Coaxial Connector (RF) Accessories 6-1924856-0-ND
Connector Housing For SMB, Fakra Plugs

Connector Housing For SMB, Fakra Plugs

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 6-1924856-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
6-1924856-0
Coaxial Connector (RF) Accessories 6-1924856-0
PLUG HOUSING, 2 POSN, FAKRA, KEY

PLUG HOUSING, 2 POSN, FAKRA, KEY

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 6-1924856-0 6-1924856-0-ND 6-1924856-0
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB SMB
Unlock Full Specs
to access all available technical data