TE Connectivity Coax Connectors 5414373-1

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.01 MICM  [30 - 40 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.64 MM  [.34 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.01 MICM  [30 - 40 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.64 MM  [.34 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5414373-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5414373-1
Coax Connectors 5414373-1
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.01 MICM  [30 - 40 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.64 MM  [.34 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 - 1.01 MICM  [30 - 40 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 8.64 MM  [.34 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.79 MM  [.109 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connectors - 8218808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
8218808
Coaxial Connectors 8218808
TE Connectivity 5414373-1

TE Connectivity 5414373-1

Supplier's Site
Coaxial Connectors - 1642302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1642302
Coaxial Connectors 1642302
TE Connectivity 5414373-1

TE Connectivity 5414373-1

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: PowerPAK MLP55-31L Product Status: Obsolete Connector Type: Receptacle Contact Termination: IDC Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Dielectric Material: Polyester, Metallized

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: PowerPAK MLP55-31L
Product Status: Obsolete
Connector Type: Receptacle
Contact Termination: IDC
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Dielectric Material: Polyester, Metallized

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A32274-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32274-ND
Coaxial Connector (RF) Assemblies A32274-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 16M4006 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
16M4006
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 16M4006
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site
Jack,pcb,50 Ohm,bnc Amp - Te Connectivity - 76AC8816 - Newark, An Avnet Company
Chicago, IL, United States
Jack,pcb,50 Ohm,bnc Amp - Te Connectivity
76AC8816
Jack,pcb,50 Ohm,bnc Amp - Te Connectivity 76AC8816
JACK,PCB,50 OHM,BNC

JACK,PCB,50 OHM,BNC

Supplier's Site
Jack,pcb,50 Ohm,bnc Rohs Compliant Te Connectivity - 80AH0380 - Newark, An Avnet Company
Chicago, IL, United States
Jack,pcb,50 Ohm,bnc Rohs Compliant Te Connectivity
80AH0380
Jack,pcb,50 Ohm,bnc Rohs Compliant Te Connectivity 80AH0380
JACK,PCB,50 OHM,BNC ROHS COMPLIANT: YES

JACK,PCB,50 OHM,BNC ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 5414373-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5414373-1
RF Connectors / Coaxial Connectors 5414373-1
RF Connectors / Coaxial Connectors 50 OHM PCB JACK

RF Connectors / Coaxial Connectors 50 OHM PCB JACK

Buy Now Datasheet
CONN BNC JACK R/A 50 OHM PCB - 792-5414373-1 - Utmel Electronic Limited
Hong Kong, China
CONN BNC JACK R/A 50 OHM PCB
792-5414373-1
CONN BNC JACK R/A 50 OHM PCB 792-5414373-1
CONN BNC JACK R/A 50 OHM PCB

CONN BNC JACK R/A 50 OHM PCB

Supplier's Site
Coaxial Connector (RF) Assemblies - 5414373-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5414373-1
Coaxial Connector (RF) Assemblies 5414373-1
CONN BNC JACK R/A 50 OHM PCB

CONN BNC JACK R/A 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5414373-1 8218808 A32274-ND 16M4006 76AC8816 5414373-1 792-5414373-1 5414373-1
Product Name Coax Connectors Coaxial Connectors Connectors,Interconnects Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity Jack,pcb,50 Ohm,bnc Amp - Te Connectivity RF Connectors / Coaxial Connectors CONN BNC JACK R/A 50 OHM PCB Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector BNC; Jack, Female Socket BNC BNC
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Through hole IDC Solder Solder, Through Hole
Mounting Panel Mount Pcb mount Fixed Through Hole, Right Angle PCB Mount PCB, Through Hole Through Hole, Right Angle
Coupling Bayonet
Unlock Full Specs
to access all available technical data