TE Connectivity RF Connectors 6274314-1

Description
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 24 MM  [.945 INCH ] RF Connector Mated Outer Diameter (Approximate) : 9.65 MM  [.38 INCH ] Electrical Characteristics Impedance (OHM) : 50, 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polyphenylene Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.51 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 24 MM  [.945 INCH ] RF Connector Mated Outer Diameter (Approximate) : 9.65 MM  [.38 INCH ] Electrical Characteristics Impedance (OHM) : 50, 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polyphenylene Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.51 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 6274314-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
6274314-1
RF Connectors 6274314-1
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 24 MM  [.945 INCH ] RF Connector Mated Outer Diameter (Approximate) : 9.65 MM  [.38 INCH ] Electrical Characteristics Impedance (OHM) : 50, 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polyphenylene Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.51 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Tin

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Silver
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 24 MM  [.945 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 9.65 MM  [.38 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50, 75

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : Polyphenylene

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.51 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1331988-6274314-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1331988-6274314-1
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1331988-6274314-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1331988-6274314-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Packaging: Bulk Features: Internal Switch Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Contact Termination: Solder Connector Style: BNC Voltage Rating: 500 V Frequency - Max: 4 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 80 Mounting: Through Hole Impedance: 50Ohm Body Material: Zinc Shield Termination: Solder Body Finish: Tin Center Contact Material: Phosphor Bronze Center Contact Plating: Silver Dielectric Material: Polyphenylene Oxide (PPO) Mating Cycles: 500 Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4010 Other Part Number: A109164,-6274314-1-S I,2266-6274314-1 Base Product Number: 6274314 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1331988-6274314-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Packaging: Bulk
Features: Internal Switch
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500 V
Frequency - Max: 4 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 80
Mounting: Through Hole
Impedance: 50Ohm
Body Material: Zinc
Shield Termination: Solder
Body Finish: Tin
Center Contact Material: Phosphor Bronze
Center Contact Plating: Silver
Dielectric Material: Polyphenylene Oxide (PPO)
Mating Cycles: 500
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4010
Other Part Number: A109164,-6274314-1-SI,2266-6274314-1
Base Product Number: 6274314
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A109164-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A109164-ND
Coaxial Connector (RF) Assemblies A109164-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Rf/coax Conn, Bnc Str Jack, 50Ohm, Pcb Mt; Series Amp - Te Connectivity - 43T7653 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax Conn, Bnc Str Jack, 50Ohm, Pcb Mt; Series Amp - Te Connectivity
43T7653
Rf/coax Conn, Bnc Str Jack, 50Ohm, Pcb Mt; Series Amp - Te Connectivity 43T7653
RF/COAX CONN, BNC STR JACK, 50OHM, PCB MT; Series:BNC; Connector Type:BNC Coaxial; Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Contact Material:Phosphor Bronze; Contact Plating:Silver RoHS Compliant: Yes

RF/COAX CONN, BNC STR JACK, 50OHM, PCB MT; Series:BNC; Connector Type:BNC Coaxial; Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Contact Material:Phosphor Bronze; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site
Bnc Jack Vertical Switching, Pcb Rohs Compliant Amp - Te Connectivity - 76AC9981 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Jack Vertical Switching, Pcb Rohs Compliant Amp - Te Connectivity
76AC9981
Bnc Jack Vertical Switching, Pcb Rohs Compliant Amp - Te Connectivity 76AC9981
BNC JACK VERTICAL SWITCHING, PCB ROHS COMPLIANT: YES

BNC JACK VERTICAL SWITCHING, PCB ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 6274314-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
6274314-1
RF Connectors / Coaxial Connectors 6274314-1
RF Connectors / Coaxial Connectors BNC JACK SWI TCHING

RF Connectors / Coaxial Connectors BNC JACK SWI TCHING

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 6274314-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
6274314-1
Coaxial Connector (RF) Assemblies 6274314-1
CONN BNC JACK STR 50 OHM PCB

CONN BNC JACK STR 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF and Microwave Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 6274314-1 1331988-6274314-1 A109164-ND 43T7653 76AC9981 6274314-1 6274314-1
Product Name RF Connectors Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies Rf/coax Conn, Bnc Str Jack, 50Ohm, Pcb Mt; Series Amp - Te Connectivity Bnc Jack Vertical Switching, Pcb Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Gender Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole Through Hole PCB Mount Through Hole
Frequency 4.000 GHz 4.000 GHz 4.000 GHz
Termination Solder Through Hole Vertical
Unlock Full Specs
to access all available technical data