TE Connectivity Data Connectivity Housings 6-1438912-0

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 18.02 MM  [.709 INCH ] Product Length : 28.63 MM  [1.128 INCH ] Product Width : 12.13 MM  [.478 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Housing Color : Curry Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 316, RG 174 Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 18.02 MM  [.709 INCH ] Product Length : 28.63 MM  [1.128 INCH ] Product Width : 12.13 MM  [.478 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Housing Color : Curry Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 316, RG 174 Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 6-1438912-0 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
6-1438912-0
Data Connectivity Housings 6-1438912-0
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 18.02 MM  [.709 INCH ] Product Length : 28.63 MM  [1.128 INCH ] Product Width : 12.13 MM  [.478 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Housing Color : Curry Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 316, RG 174 Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Fixed
  • Connector & Keying Code : K
  • Ferrule : With

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 18.02 MM  [.709 INCH ]
  • Product Length : 28.63 MM  [1.128 INCH ]
  • Product Width : 12.13 MM  [.478 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Color : Curry

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PBT

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 316, RG 174
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 6-1438912-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
6-1438912-0-ND
Coaxial Connector (RF) Accessories 6-1438912-0-ND
Connector Housing For SMB, Fakra Male Terminals

Connector Housing For SMB, Fakra Male Terminals

Buy Now Datasheet
Automotive Connectors - 6-1438912-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
6-1438912-0
Automotive Connectors 6-1438912-0
JACK KIT, UNASSEM, 180 DEG,RG-174, Fakra

JACK KIT, UNASSEM, 180 DEG,RG-174, Fakra

Buy Now
Jack Kit, Unassem, 180 Deg,rg-174, Fakra Te Connectivity - 99X7079 - Newark, An Avnet Company
Chicago, IL, United States
Jack Kit, Unassem, 180 Deg,rg-174, Fakra Te Connectivity
99X7079
Jack Kit, Unassem, 180 Deg,rg-174, Fakra Te Connectivity 99X7079
JACK KIT, UNASSEM, 180 DEG,RG-174, Fakra

JACK KIT, UNASSEM, 180 DEG,RG-174, Fakra

Supplier's Site
Coaxial Connector (RF) Accessories - 6-1438912-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
6-1438912-0
Coaxial Connector (RF) Accessories 6-1438912-0
CONN HOUSNG FOR SMB FKRA ML TERM

CONN HOUSNG FOR SMB FKRA ML TERM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 6-1438912-0 6-1438912-0-ND 6-1438912-0 99X7079 6-1438912-0
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories Automotive Connectors Jack Kit, Unassem, 180 Deg,rg-174, Fakra Te Connectivity Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB Automotive Connector SMB
Unlock Full Specs
to access all available technical data