TE Connectivity RF Connectors 4-1393670-0

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.1 MM  [.161 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : With RF Connector Coupling Mechanism : Latching Quick Lock, Slide-In RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 10 Other Comment : For assembly instructions, see General Information Section. Dielectric Material : PTFE Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Connectors Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.1 MM  [.161 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : With RF Connector Coupling Mechanism : Latching Quick Lock, Slide-In RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 10 Other Comment : For assembly instructions, see General Information Section. Dielectric Material : PTFE Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Connectors Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 4-1393670-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
4-1393670-0
RF Connectors 4-1393670-0
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.1 MM  [.161 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : With RF Connector Coupling Mechanism : Latching Quick Lock, Slide-In RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 10 Other Comment : For assembly instructions, see General Information Section. Dielectric Material : PTFE Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Connectors Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Profile Height from PCB : 11 MM  [.433 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.1 MM  [.161 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : With
  • RF Connector Coupling Mechanism : Latching Quick Lock, Slide-In
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 10

Other


  • Comment : For assembly instructions, see General Information Section.
  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : DIN 1.0/2.3 Connectors
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 4-1393670-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
4-1393670-0
RF Connectors / Coaxial Connectors 4-1393670-0
RF Connectors / Coaxial Connectors V23600A1227G 4=LP K

RF Connectors / Coaxial Connectors V23600A1227G 4=LP K

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 4-1393670-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
4-1393670-0
Coaxial Connector (RF) Assemblies 4-1393670-0
CONN 1.0/2.3 JACK R/A 50 OHM PCB

CONN 1.0/2.3 JACK R/A 50 OHM PCB

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors V23600A1227G 4=LP K - 792-4-1393670-0 - Utmel Electronic Limited
Hong Kong, China
RF Connectors / Coaxial Connectors V23600A1227G 4=LP K
792-4-1393670-0
RF Connectors / Coaxial Connectors V23600A1227G 4=LP K 792-4-1393670-0
RF Connectors / Coaxial Connectors V23600A1227G 4=LP K

RF Connectors / Coaxial Connectors V23600A1227G 4=LP K

Supplier's Site
V23600A1227G 4=Lp Kuppler Amp - Te Connectivity - 42AJ3598 - Newark, An Avnet Company
Chicago, IL, United States
V23600A1227G 4=Lp Kuppler Amp - Te Connectivity
42AJ3598
V23600A1227G 4=Lp Kuppler Amp - Te Connectivity 42AJ3598
V23600A1227G 4=LP KUPPLER

V23600A1227G 4=LP KUPPLER

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 4-1393670-0 4-1393670-0 4-1393670-0 792-4-1393670-0 42AJ3598
Product Name RF Connectors RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors V23600A1227G 4=LP K V23600A1227G 4=Lp Kuppler Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data