TE Connectivity Coax Connectors 5415025-2

Description
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 4.34 MM  [.171 INCH ] Profile Height from PCB : 10.97 MM  [.432 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Termination Post & Tail Length : 4.34 MM  [.17 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 4.34 MM  [.171 INCH ] Profile Height from PCB : 10.97 MM  [.432 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Termination Post & Tail Length : 4.34 MM  [.17 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5415025-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5415025-2
Coax Connectors 5415025-2
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 4.34 MM  [.171 INCH ] Profile Height from PCB : 10.97 MM  [.432 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Termination Post & Tail Length : 4.34 MM  [.17 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Tin

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 4.34 MM  [.171 INCH ]
  • Profile Height from PCB : 10.97 MM  [.432 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Hardware Included
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp
  • Termination Post & Tail Length : 4.34 MM  [.17 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connectors (RF) - 5415025-2 - 907351-5415025-2 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 5415025-2
907351-5415025-2
Coaxial Connectors (RF) - 5415025-2 907351-5415025-2
Manufacturer: TE Connectivity Win Source Part Number: 907351-5415025-2 Operating Temperature Range: -55°C ~ 85°C Features: BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder Package: Tray Mounting: Panel Mount, Through Hole, Right Angle Family Name: 5415025 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: 54150252, -5415025-2-SI, 2266-5415025-2, 5415025-2-ND, A102049

Manufacturer: TE Connectivity
Win Source Part Number: 907351-5415025-2
Operating Temperature Range: -55°C ~ 85°C
Features: BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Package: Tray
Mounting: Panel Mount, Through Hole, Right Angle
Family Name: 5415025
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 54150252, -5415025-2-SI, 2266-5415025-2, 5415025-2-ND, A102049

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A102049-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102049-ND
Coaxial Connector (RF) Assemblies A102049-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
4GHz 50 Ohm Electronic Connector
437-5415025-2
4GHz 50 Ohm Electronic Connector 437-5415025-2
Right Angle BNC Connector, 4GHz, 50 Ohm, Female, Solder, Panel Mount Product overview: 5415025-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5415025-2 can be used for catalog matching and distributor lookup.

Right Angle BNC Connector, 4GHz, 50 Ohm, Female, Solder, Panel Mount Product overview: 5415025-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5415025-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 5415025-2 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5415025-2
Coaxial Connector (RF) Assemblies 5415025-2
CONN BNC JACK R/A 50 OHM PCB

CONN BNC JACK R/A 50 OHM PCB

Supplier's Site Datasheet
Rf/coax Connector, Bnc R/a Jack, 50 Ohm, Pcb Mt; Connector Type Amp - Te Connectivity - 89M5449 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax Connector, Bnc R/a Jack, 50 Ohm, Pcb Mt; Connector Type Amp - Te Connectivity
89M5449
Rf/coax Connector, Bnc R/a Jack, 50 Ohm, Pcb Mt; Connector Type Amp - Te Connectivity 89M5449
RF/COAX CONNECTOR, BNC R/A JACK, 50 OHM, PCB MT; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAX CONNECTOR, BNC R/A JACK, 50 OHM, PCB MT; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site
5415025-2 - Jack, Rtang, Pcb, 50 Ohm, Bnc Rohs Compliant Amp - Te Connectivity - 96AC6764 - Newark, An Avnet Company
Chicago, IL, United States
5415025-2 - Jack, Rtang, Pcb, 50 Ohm, Bnc Rohs Compliant Amp - Te Connectivity
96AC6764
5415025-2 - Jack, Rtang, Pcb, 50 Ohm, Bnc Rohs Compliant Amp - Te Connectivity 96AC6764
5415025-2 - JACK, RTANG, PCB, 50 OHM, BNC ROHS COMPLIANT: YES

5415025-2 - JACK, RTANG, PCB, 50 OHM, BNC ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 5415025-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5415025-2
RF Connectors / Coaxial Connectors 5415025-2
RF Connectors / Coaxial Connectors JACK R/A 50 OHM

RF Connectors / Coaxial Connectors JACK R/A 50 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5415025-2 907351-5415025-2 A102049-ND 437-5415025-2 5415025-2 89M5449 96AC6764 5415025-2
Product Name Coax Connectors Coaxial Connectors (RF) - 5415025-2 Coaxial Connector (RF) Assemblies 4GHz 50 Ohm Electronic Connector Coaxial Connector (RF) Assemblies Rf/coax Connector, Bnc R/a Jack, 50 Ohm, Pcb Mt; Connector Type Amp - Te Connectivity 5415025-2 - Jack, Rtang, Pcb, 50 Ohm, Bnc Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector BNC; Jack, Female Socket BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Crimp Solder Through Hole Right Angle
Mounting Panel Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle PCB Mount
Coupling Bayonet
Unlock Full Specs
to access all available technical data