TE Connectivity Termasplice Assy.,.033-.059 Amp - Te Connectivity 329413

Description
TERMASPLICE ASSY.,.033-.059
Datasheet
Description
TERMASPLICE ASSY.,.033-.059
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Termasplice Assy.,.033-.059 Amp - Te Connectivity - 13H1331 - Newark, An Avnet Company
Chicago, IL, United States
Termasplice Assy.,.033-.059 Amp - Te Connectivity
13H1331
Termasplice Assy.,.033-.059 Amp - Te Connectivity 13H1331
TERMASPLICE ASSY.,.033-.059

TERMASPLICE ASSY.,.033-.059

Supplier's Site
Coaxial Connector (RF) Accessories - 329413 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
329413
Coaxial Connector (RF) Accessories 329413
CONN FERRULE TERMASPLICE ASSY

CONN FERRULE TERMASPLICE ASSY

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 13H1331 329413
Product Name Termasplice Assy.,.033-.059 Amp - Te Connectivity Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (F) Straight PCB Mount Connector - ET-MMFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
RF Connectors - 1052991-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers