TE Connectivity RF Connectors 5414338-1

Description
Body Features Body Material : Brass, Zinc Alloy Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Board Standoff Dielectric Material : PTFE Grade : Consumer PCB Leg Plating Material : Tin Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass, Zinc Alloy Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Board Standoff Dielectric Material : PTFE Grade : Consumer PCB Leg Plating Material : Tin Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5414338-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5414338-1
RF Connectors 5414338-1
Body Features Body Material : Brass, Zinc Alloy Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Board Standoff Dielectric Material : PTFE Grade : Consumer PCB Leg Plating Material : Tin Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass, Zinc Alloy
  • Body Plating Material : Electroless Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 6.35 MM  [.25 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Board Standoff
  • Dielectric Material : PTFE
  • Grade : Consumer
  • PCB Leg Plating Material : Tin

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Singapore, Singapore
3GHz 50 Ohm Electronic Connector
437-5414338-1
3GHz 50 Ohm Electronic Connector 437-5414338-1
SMB Right Angle Male RF Connector, 3GHz, 50 Ohm, Gold/Nickel Product overview: 5414338-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5414338-1 can be used for catalog matching and distributor lookup.

SMB Right Angle Male RF Connector, 3GHz, 50 Ohm, Gold/Nickel Product overview: 5414338-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5414338-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A32324-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32324-ND
Coaxial Connector (RF) Assemblies A32324-ND
SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder

SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Coaxial Connectors (RF) - 5414338-1 - 907346-5414338-1 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 5414338-1
907346-5414338-1
Coaxial Connectors (RF) - 5414338-1 907346-5414338-1
Manufacturer: TE Connectivity Win Source Part Number: 907346-5414338-1 Operating Temperature Range: -65°C ~ 165°C Features: SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder Package: Bulk Mounting: Through Hole, Right Angle Family Name: 5414338 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: 54143381, A32324

Manufacturer: TE Connectivity
Win Source Part Number: 907346-5414338-1
Operating Temperature Range: -65°C ~ 165°C
Features: SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 5414338
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 54143381, A32324

Buy Now Datasheet
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 61M0271 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
61M0271
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 61M0271
RF/COAXIAL, SMB PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, SMB PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5414338-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5414338-1
RF Connectors / Coaxial Connectors 5414338-1
RF Connectors / Coaxial Connectors PLUG RTANG SMB/PCB PLUG R/A 50 OHM QC

RF Connectors / Coaxial Connectors PLUG RTANG SMB/PCB PLUG R/A 50 OHM QC

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 5414338-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5414338-1
Coaxial Connector (RF) Assemblies 5414338-1
CONN SMB PLUG R/A 50 OHM PCB

CONN SMB PLUG R/A 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5414338-1 437-5414338-1 A32324-ND 907346-5414338-1 61M0271 5414338-1 5414338-1
Product Name RF Connectors 3GHz 50 Ohm Electronic Connector Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - 5414338-1 Rf/coaxial, Smb Plug, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Panel Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Frequency 4.000 GHz ? to 4.000 GHz ? to 4.000 GHz 3.000 GHz
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data