CONN TERMINATOR PLUG SMA 50 OHM
SMA PLUG, 50 OHM TERMINATION
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes
| ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 72975 | 70197367 | 76M8969 |
| Product Name | Coaxial Connector (RF) Terminators | SMA PLUG, 50 OHM TERMINATION | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Pomona |
| Connector Type | SMA | SMA | |
| Gender | Male / Plug | Male / Plug | |
| Mounting | Free Hanging, Cap |