Wurth Electronics ICS, Inc. Connectors,Interconnects 60312102114405

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Mounting Type: Fixed Fastening Type: Latch Lock/Eject Hooks, Short Frequency - Max: 2.5GHz Center Contact Material: Brass Body Material: Thermoplastic Body Finish: Gold
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Mounting Type: Fixed Fastening Type: Latch Lock/Eject Hooks, Short Frequency - Max: 2.5GHz Center Contact Material: Brass Body Material: Thermoplastic Body Finish: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Mounting Type: Fixed Fastening Type: Latch Lock/Eject Hooks, Short Frequency - Max: 2.5GHz Center Contact Material: Brass Body Material: Thermoplastic Body Finish: Gold

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Mounting Type: Fixed
Fastening Type: Latch Lock/Eject Hooks, Short
Frequency - Max: 2.5GHz
Center Contact Material: Brass
Body Material: Thermoplastic
Body Finish: Gold

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 60312102114405 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
60312102114405
Coaxial Connector (RF) Assemblies 60312102114405
SMA PCB SMT JACK STRAIGHT WR-SMA

SMA PCB SMT JACK STRAIGHT WR-SMA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 60312102114405
Product Name Connectors,Interconnects Coaxial Connector (RF) Assemblies
Termination Solder, PCB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1059506-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
N Female Bulkhead R/A PCB Mount Connector - ET-NFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Right Angle
View Details