TE Connectivity Coax Connectors 5413969-2

Description
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 20.57 MM  [.81 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 20.57 MM  [.81 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5413969-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5413969-2
Coax Connectors 5413969-2
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 20.57 MM  [.81 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Tin

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 20.57 MM  [.81 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
4GHz 50 Ohm Electronic Connector
437-5413969-2
4GHz 50 Ohm Electronic Connector 437-5413969-2
Female BNC RF Connector, 4GHz, 50 Ohm, PCB Mount, Straight Product overview: 5413969-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5413969-2 can be used for catalog matching and distributor lookup.

Female BNC RF Connector, 4GHz, 50 Ohm, PCB Mount, Straight Product overview: 5413969-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5413969-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1331961-5413969-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1331961-5413969-2
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1331961-5413969-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1331961-5413969-2 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Packaging: Bulk Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Contact Termination: Solder Connector Style: BNC Voltage Rating: 500 V Frequency - Max: 4 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 100 Mounting: Through Hole Impedance: 50Ohm Body Material: Zinc Shield Termination: Solder Body Finish: Tin Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: 5413969-2-ND,2266-54 13969-2,A101951,-541 3969-2-SI,54139692 Base Product Number: 5413969 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1331961-5413969-2
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Packaging: Bulk
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500 V
Frequency - Max: 4 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 100
Mounting: Through Hole
Impedance: 50Ohm
Body Material: Zinc
Shield Termination: Solder
Body Finish: Tin
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 5413969-2-ND,2266-5413969-2,A101951,-5413969-2-SI,54139692
Base Product Number: 5413969
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Coaxial Connectors - 7100214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7100214
Coaxial Connectors 7100214
TE Connectivity 5413969-2

TE Connectivity 5413969-2

Supplier's Site
Coaxial Connector (RF) Assemblies - A101951-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A101951-ND
Coaxial Connector (RF) Assemblies A101951-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 5413969-2 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5413969-2
Coaxial Connector (RF) Assemblies 5413969-2
CONN BNC JACK STR 50 OHM PCB

CONN BNC JACK STR 50 OHM PCB

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5413969-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5413969-2
RF Connectors / Coaxial Connectors 5413969-2
RF Connectors / Coaxial Connectors VT JCK TFE/SN/AU

RF Connectors / Coaxial Connectors VT JCK TFE/SN/AU

Buy Now Datasheet
Rf/coax Conn, Bnc Str Jack, 50 Ohm, Pcb Mt; Connector Type Amp - Te Connectivity - 68K9334 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax Conn, Bnc Str Jack, 50 Ohm, Pcb Mt; Connector Type Amp - Te Connectivity
68K9334
Rf/coax Conn, Bnc Str Jack, 50 Ohm, Pcb Mt; Connector Type Amp - Te Connectivity 68K9334
RF/COAX CONN, BNC STR JACK, 50 OHM, PCB MT; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAX CONN, BNC STR JACK, 50 OHM, PCB MT; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5413969-2 437-5413969-2 1331961-5413969-2 7100214 A101951-ND 5413969-2 5413969-2 68K9334
Product Name Coax Connectors 4GHz 50 Ohm Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Coaxial Connectors Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coax Conn, Bnc Str Jack, 50 Ohm, Pcb Mt; Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector BNC; Jack, Female Socket BNC BNC
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Through Hole Solder Through Hole Vertical
Mounting Board Mount Through Hole Pcb mount Through Hole Through Hole PCB Mount
Coupling Bayonet
Unlock Full Specs
to access all available technical data