TE Connectivity Coax Connectors 5414337-1

Description
Body Features Body Material : Brass, Zinc Alloy Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Board Standoff Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Consumer Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass, Zinc Alloy Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Board Standoff Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Consumer Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5414337-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5414337-1
Coax Connectors 5414337-1
Body Features Body Material : Brass, Zinc Alloy Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Board Standoff Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Consumer Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass, Zinc Alloy
  • Body Plating Material : Electroless Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Board Standoff
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Consumer

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Coaxial Connector (RF) Assemblies - A32323-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32323-ND
Coaxial Connector (RF) Assemblies A32323-ND
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder

SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Coaxial Connectors - 7131081P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131081P
Coaxial Connectors 7131081P
TE Connectivity 5414337-1

TE Connectivity 5414337-1

Supplier's Site
Coaxial Connectors - 7131081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131081
Coaxial Connectors 7131081
TE Connectivity 5414337-1

TE Connectivity 5414337-1

Supplier's Site
Coaxial Connectors - 1650955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1650955
Coaxial Connectors 1650955
TE Connectivity 5414337-1

TE Connectivity 5414337-1

Supplier's Site
Rf Coaxial, Smb, Right Angle Jack, Pcb; Connector Type Amp - Te Connectivity - 85R5838 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Smb, Right Angle Jack, Pcb; Connector Type Amp - Te Connectivity
85R5838
Rf Coaxial, Smb, Right Angle Jack, Pcb; Connector Type Amp - Te Connectivity 85R5838
RF COAXIAL, SMB, RIGHT ANGLE JACK, PCB; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

RF COAXIAL, SMB, RIGHT ANGLE JACK, PCB; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 5414337-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5414337-1
Coaxial Connector (RF) Assemblies 5414337-1
CONN SMB JACK R/A 50 OHM PCB

CONN SMB JACK R/A 50 OHM PCB

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5414337-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5414337-1
RF Connectors / Coaxial Connectors 5414337-1
RF Connectors / Coaxial Connectors RA JCK PCB ZN/N/T

RF Connectors / Coaxial Connectors RA JCK PCB ZN/N/T

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5414337-1 5414337-1 A32323-ND 7131081P 7131081 85R5838 5414337-1 5414337-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Coaxial Connectors Coaxial Connectors Rf Coaxial, Smb, Right Angle Jack, Pcb; Connector Type Amp - Te Connectivity Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector SMB; Jack, Male Pin SMB SMB
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Solder
Mounting Panel Mount Through Hole, Right Angle Through hole Through Hole, Right Angle
Coupling Push-On
Unlock Full Specs
to access all available technical data