Amphenol Corporation Type F RF Connector 531-40047-3

Description
With Hardware Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
With Hardware Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type F RF Connector - 531-40047-3 - Amphenol RF
Danbury, CT, USA
Type F RF Connector
531-40047-3
Type F RF Connector 531-40047-3
With Hardware Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

With Hardware
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol RF Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Package: Bulk Product Status: Active Connector Style: F Type Connector Type: Jack, Female Socket Contact Termination: Solder Shield Termination: Solder Impedance: 75Ohm

Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol RF
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Package: Bulk
Product Status: Active
Connector Style: F Type
Connector Type: Jack, Female Socket
Contact Termination: Solder
Shield Termination: Solder
Impedance: 75Ohm

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ARF1715-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1715-ND
Coaxial Connector (RF) Assemblies ARF1715-ND
F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
F-Type Connector - 531-40047-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
F-Type Connector
531-40047-3
F-Type Connector 531-40047-3
F-Type Right Angle Jack PCB 75 Ohm

F-Type Right Angle Jack PCB 75 Ohm

Buy Now
Coaxial Connectors - 2205528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205528
Coaxial Connectors 2205528
Amphenol RF 531-40047-3

Amphenol RF 531-40047-3

Supplier's Site
Coaxial Connectors - 2205527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205527
Coaxial Connectors 2205527
Amphenol RF 531-40047-3

Amphenol RF 531-40047-3

Supplier's Site
Singapore, Singapore
75 OHM Electronic Connector
437-531-40047-3
75 OHM Electronic Connector 437-531-40047-3
CONN F JACK R/A 75 OHM PCB Product overview: 531-40047-3 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-531-40047-3 can be used for catalog matching and distributor lookup.

CONN F JACK R/A 75 OHM PCB Product overview: 531-40047-3 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-531-40047-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Amphenol Rf - 92C1208 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Amphenol Rf
92C1208
Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Amphenol Rf 92C1208
RF/COAXIAL, F JACK, R/A, 75 OHM, SOLDER; Connector Type:F Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:3GHz RoHS Compliant: Yes

RF/COAXIAL, F JACK, R/A, 75 OHM, SOLDER; Connector Type:F Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:3GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 531-40047-3 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
531-40047-3
Coaxial Connector (RF) Assemblies 531-40047-3
CONN F JACK R/A 75 OHM PCB

CONN F JACK R/A 75 OHM PCB

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 531-40047-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
531-40047-3
RF Connectors / Coaxial Connectors 531-40047-3
RF Connectors / Coaxial Connectors F RA JCK PCB

RF Connectors / Coaxial Connectors F RA JCK PCB

Buy Now Datasheet

Technical Specifications

  Amphenol RF Win Source Electronics DigiKey Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 531-40047-3 ARF1715-ND 531-40047-3 2205528 437-531-40047-3 92C1208 531-40047-3 531-40047-3
Product Name Type F RF Connector Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies F-Type Connector Coaxial Connectors 75 OHM Electronic Connector Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Amphenol Rf Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type Type F Type F; Jack, Female Socket Type F
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle; Right Angle Jack Right Angle
Termination Solder Solder
Unlock Full Specs
to access all available technical data