TE Connectivity Coax Connectors 5228979-6

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polypropylene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 59, RG 62B, RG 62, RG 59A, RG 59B, RG 62A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polypropylene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 59, RG 62B, RG 62, RG 59A, RG 59B, RG 62A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5228979-6 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5228979-6
Coax Connectors 5228979-6
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polypropylene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 59, RG 62B, RG 62, RG 59A, RG 59B, RG 62A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1080
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polypropylene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 59, RG 62B, RG 62, RG 59A, RG 59B, RG 62A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32229-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32229-ND
Coaxial Connector (RF) Assemblies A32229-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Jack.coml.series Bnc.gold Pl Amp - Te Connectivity - 53T5244 - Newark, An Avnet Company
Chicago, IL, United States
Jack.coml.series Bnc.gold Pl Amp - Te Connectivity
53T5244
Jack.coml.series Bnc.gold Pl Amp - Te Connectivity 53T5244
JACK.COML.SERIES BNC.GOLD PL

JACK.COML.SERIES BNC.GOLD PL

Supplier's Site
CONN BNC JACK STR 50 OHM CRIMP - 792-5228979-6 - Utmel Electronic Limited
Hong Kong, China
CONN BNC JACK STR 50 OHM CRIMP
792-5228979-6
CONN BNC JACK STR 50 OHM CRIMP 792-5228979-6
CONN BNC JACK STR 50 OHM CRIMP

CONN BNC JACK STR 50 OHM CRIMP

Supplier's Site
RF Connectors / Coaxial Connectors - 5228979-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5228979-6
RF Connectors / Coaxial Connectors 5228979-6
RF Connectors / Coaxial Connectors JACK RG-59 62 CRIMP AU

RF Connectors / Coaxial Connectors JACK RG-59 62 CRIMP AU

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 5228979-6 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5228979-6
Coaxial Connector (RF) Assemblies 5228979-6
CONN BNC JACK STR 50 OHM CRIMP

CONN BNC JACK STR 50 OHM CRIMP

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5228979-6 A32229-ND 53T5244 792-5228979-6 5228979-6 5228979-6
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Jack.coml.series Bnc.gold Pl Amp - Te Connectivity CONN BNC JACK STR 50 OHM CRIMP RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable, Free Hanging Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data