Molex Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies 734120110

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Series: 73412 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Style: U.FL (UMCC) Connector Type: Receptacle, Male Pin Contact Termination: Solder Shield Termination: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Series: 73412 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Style: U.FL (UMCC) Connector Type: Receptacle, Male Pin Contact Termination: Solder Shield Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Series: 73412 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Style: U.FL (UMCC) Connector Type: Receptacle, Male Pin Contact Termination: Solder Shield Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: Molex
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Series: 73412
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Connector Style: U.FL (UMCC)
Connector Type: Receptacle, Male Pin
Contact Termination: Solder
Shield Termination: Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 0734120110 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
0734120110
Coaxial Connector (RF) Assemblies 0734120110
CONN UMC RCPT STR 50 OHM SMD

CONN UMC RCPT STR 50 OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> RF Connectors / Coaxial Connectors
734120110
Connectors >> RF Connectors / Coaxial Connectors 734120110
1 Inner needle IPEX Board Edge 1.3mm 6GHz 2mm SMD RF Connectors / Coaxial Connectors ROHS

1 Inner needle IPEX Board Edge 1.3mm 6GHz 2mm SMD RF Connectors / Coaxial Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 0734120110 734120110
Product Name Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies Connectors >> RF Connectors / Coaxial Connectors
Termination Solder
Unlock Full Specs
to access all available technical data