Manufacturer: Molex, LLC
Win Source Part Number: 847893-0733910070
Series: 73391
Features: Connector
Package: Tray
Family Name: 073391
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 0733910070-E, 73391-0070, 733910070-E, 733910070, SD-73391-007, 073391-0070-E, WM5544, 73391-0070-E, 073391-0070
CONN SMA RCPT STR 50 OHM PCB
| Win Source Electronics | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 847893-0733910070 | 0733910070 | 733910070 |
| Product Name | Coaxial Connectors (RF) - 0733910070 | Coaxial Connector (RF) Assemblies | Connectors |
| Connector Type | SMA |