U.S. Plastic Corporation Tamco Lab Mixer 23101

Description
Shaft size: 5/16" diameter x 12" long. Mixer blade is 2-1/2" diameter. Mixer position easily adjustable on sturdy support stand. 0-5000 RPM. Maximum overall height is 29-1/2". Small and compact. Will agitate up to 5 gallons of water. Variable speed control of 5,000 rpm by means of a rheostat with an OFF position. Calibrated dial for duplicating speeds. Motor is 1/15 HP, 120V., continuous duty in black enamel finish. Mixer blade and shaft of 316 stainless steel. For mixing low viscosity (water-like) fluids.
Description
Shaft size: 5/16" diameter x 12" long. Mixer blade is 2-1/2" diameter. Mixer position easily adjustable on sturdy support stand. 0-5000 RPM. Maximum overall height is 29-1/2". Small and compact. Will agitate up to 5 gallons of water. Variable speed control of 5,000 rpm by means of a rheostat with an OFF position. Calibrated dial for duplicating speeds. Motor is 1/15 HP, 120V., continuous duty in black enamel finish. Mixer blade and shaft of 316 stainless steel. For mixing low viscosity (water-like) fluids.

Suppliers

Company
Product
Description
Supplier Links
Tamco Lab Mixer - 23101 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Lab Mixer
23101
Tamco Lab Mixer 23101
Shaft size: 5/16" diameter x 12" long. Mixer blade is 2-1/2" diameter. Mixer position easily adjustable on sturdy support stand. 0-5000 RPM. Maximum overall height is 29-1/2". Small and compact. Will agitate up to 5 gallons of water. Variable speed control of 5,000 rpm by means of a rheostat with an OFF position. Calibrated dial for duplicating speeds. Motor is 1/15 HP, 120V., continuous duty in black enamel finish. Mixer blade and shaft of 316 stainless steel. For mixing low viscosity (water-like) fluids.

Shaft size: 5/16" diameter x 12" long. Mixer blade is 2-1/2" diameter. Mixer position easily adjustable on sturdy support stand. 0-5000 RPM. Maximum overall height is 29-1/2". Small and compact. Will agitate up to 5 gallons of water. Variable speed control of 5,000 rpm by means of a rheostat with an OFF position. Calibrated dial for duplicating speeds. Motor is 1/15 HP, 120V., continuous duty in black enamel finish. Mixer blade and shaft of 316 stainless steel. For mixing low viscosity (water-like) fluids.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Laboratory Mixers
Product Number 23101
Product Name Tamco Lab Mixer
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-3-2 - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 3600 rpm
View Details
Ribbon Blender - 42N Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Display Type Digital Numerical Display (optional feature)
User Interface Analog; Digital (optional feature)
View Details
Termomix® Paddle Dryer / Reactor - TM 8000 - Heinkel USA
Specs
Features Cooling; Heating; Programmable (optional feature)
Certifications & Listings EG Type Examination Certification 03ATEX0246X
Media Type Liquid with Suspended Solids
View Details