U.S. Plastic Corporation Tamco Lab Mixer 23100

Description
Shaft size: 5/16" diameter x 12" long. Mixer blade is 2-1/2" diameter. Mixer position easily adjustable on sturdy support stand. 0-5000 RPM. Maximum overall height is 29-1/2". Small and compact. Will agitate up to 5 gallons of water. Variable speed control of 5,000 rpm by means of a rheostat with an OFF position. Calibrated dial for duplicating speeds. Motor is 1/15 HP, 120V., continuous duty in black enamel finish. Mixer blade and shaft of 316 stainless steel. For mixing low viscosity (water-like) fluids.
Description
Shaft size: 5/16" diameter x 12" long. Mixer blade is 2-1/2" diameter. Mixer position easily adjustable on sturdy support stand. 0-5000 RPM. Maximum overall height is 29-1/2". Small and compact. Will agitate up to 5 gallons of water. Variable speed control of 5,000 rpm by means of a rheostat with an OFF position. Calibrated dial for duplicating speeds. Motor is 1/15 HP, 120V., continuous duty in black enamel finish. Mixer blade and shaft of 316 stainless steel. For mixing low viscosity (water-like) fluids.

Suppliers

Company
Product
Description
Supplier Links
Tamco Lab Mixer - 23100 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Lab Mixer
23100
Tamco Lab Mixer 23100
Shaft size: 5/16" diameter x 12" long. Mixer blade is 2-1/2" diameter. Mixer position easily adjustable on sturdy support stand. 0-5000 RPM. Maximum overall height is 29-1/2". Small and compact. Will agitate up to 5 gallons of water. Variable speed control of 5,000 rpm by means of a rheostat with an OFF position. Calibrated dial for duplicating speeds. Motor is 1/15 HP, 120V., continuous duty in black enamel finish. Mixer blade and shaft of 316 stainless steel. For mixing low viscosity (water-like) fluids.

Shaft size: 5/16" diameter x 12" long. Mixer blade is 2-1/2" diameter. Mixer position easily adjustable on sturdy support stand. 0-5000 RPM. Maximum overall height is 29-1/2". Small and compact. Will agitate up to 5 gallons of water. Variable speed control of 5,000 rpm by means of a rheostat with an OFF position. Calibrated dial for duplicating speeds. Motor is 1/15 HP, 120V., continuous duty in black enamel finish. Mixer blade and shaft of 316 stainless steel. For mixing low viscosity (water-like) fluids.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Laboratory Mixers
Product Number 23100
Product Name Tamco Lab Mixer
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-5-3 - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 3600 rpm
View Details
Planetary Dual Disperser Laboratory Mixer - PDDM Series - Charles Ross & Son Company
Specs
Features Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids
Viscosity Range 100000 to 2.00E6 cps
View Details
3 Gallon Laboratory Dual Shaft Mixer - DSM13GSJ-21 - MXD Process
Specs
Capacity (volumetric) 0.4010 cubic feet (11.36 liters)
Mixer Type Propellor; Dispersion Blade, Anchor
Motor Speed 88 to 8100 rpm
View Details