U.S. Plastic Corporation Series 2 Lab Mixer w/Base 15274

Description
Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.500", Shaft Length: 12", # of Mixing Blades: 1, Single Blade Size: 3.0"
Description
Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.500", Shaft Length: 12", # of Mixing Blades: 1, Single Blade Size: 3.0"

Suppliers

Company
Product
Description
Supplier Links
Series 2 Lab Mixer w/Base - 15274 - U.S. Plastic Corporation
Lima, OH, USA
Series 2 Lab Mixer w/Base
15274
Series 2 Lab Mixer w/Base 15274
Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.500", Shaft Length: 12", # of Mixing Blades: 1, Single Blade Size: 3.0"

Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.500", Shaft Length: 12", # of Mixing Blades: 1, Single Blade Size: 3.0"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Laboratory Mixers
Product Number 15274
Product Name Series 2 Lab Mixer w/Base
Motor Power 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Inline, High Shear Rotor-Stator Laboratory Mixer - 400 DLA - Charles Ross & Son Company
Specs
Features Explosion Proof (optional feature)
Media Type Liquids
Mixer Type Rotor-Stator
View Details
Maximixer Homogenization & Analysis System -  - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer
Operating Condition Batch
Mounting Floor Mounted
View Details
Direct Drive Mixer - Series BN - Neptune Chemical Pump Co., Inc.
Neptune Chemical Pump Co., Inc.
Specs
Certifications & Listings 0
Media Type Liquids
Mixer Type Agitators; Propellor
View Details