U.S. Plastic Corporation Series 2 Lab Mixer w/Base 15275

Description
Mixer HP:0.170, Motor Type: TENV, Drive Type: Direct, Mixer Shaft RPM: 0-1750, Shaft Diameter 0.500", Shaft Length: 12", # of Mixing Blades: 1, Single Blade Size: 3.0"
Description
Mixer HP:0.170, Motor Type: TENV, Drive Type: Direct, Mixer Shaft RPM: 0-1750, Shaft Diameter 0.500", Shaft Length: 12", # of Mixing Blades: 1, Single Blade Size: 3.0"

Suppliers

Company
Product
Description
Supplier Links
Series 2 Lab Mixer w/Base - 15275 - U.S. Plastic Corporation
Lima, OH, USA
Series 2 Lab Mixer w/Base
15275
Series 2 Lab Mixer w/Base 15275
Mixer HP:0.170, Motor Type: TENV, Drive Type: Direct, Mixer Shaft RPM: 0-1750, Shaft Diameter 0.500", Shaft Length: 12", # of Mixing Blades: 1, Single Blade Size: 3.0"

Mixer HP:0.170, Motor Type: TENV, Drive Type: Direct, Mixer Shaft RPM: 0-1750, Shaft Diameter 0.500", Shaft Length: 12", # of Mixing Blades: 1, Single Blade Size: 3.0"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Laboratory Mixers
Product Number 15275
Product Name Series 2 Lab Mixer w/Base
Motor Power 0.17 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizer Mixer (CAVITRON) - 1060 - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch; Continuous / In-Line
Mounting Stand; Overhead
View Details
Laboratory High Shear Mixer - 100LSK-I - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Variable
Media Type Liquids
Capacity (volumetric) 0.0401 to 0.4010 cubic feet (1.14 to 11.36 liters)
View Details
Spiral Mixer - Series 70 - Nordson EFD
Specs
Media Type Liquids
Mixer Type Static
View Details