TelephoneStuff.com Tripp Lite 1000 Watt APS PowerVerter-Inverter/Charger APS-1024

Description
Expandable UPS Protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power. APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise. Features: - 1000 Watts continuous output power - 24V DC Input - 2 AC outlets - 15 AMP charger output - 2000 Watts Peak Output - Load sense settings conserve battery power when not supporting a load - Diagnostic LEDs - RJ45 remote port - #APS1024
Description
Expandable UPS Protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power. APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise. Features: - 1000 Watts continuous output power - 24V DC Input - 2 AC outlets - 15 AMP charger output - 2000 Watts Peak Output - Load sense settings conserve battery power when not supporting a load - Diagnostic LEDs - RJ45 remote port - #APS1024

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 1000 Watt APS PowerVerter-Inverter/Charger - APS-1024 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 1000 Watt APS PowerVerter-Inverter/Charger
APS-1024
Tripp Lite 1000 Watt APS PowerVerter-Inverter/Charger APS-1024
Expandable UPS Protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power. APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise. Features: - 1000 Watts continuous output power - 24V DC Input - 2 AC outlets - 15 AMP charger output - 2000 Watts Peak Output - Load sense settings conserve battery power when not supporting a load - Diagnostic LEDs - RJ45 remote port - #APS1024

Expandable UPS Protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power. APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise.
Features:
- 1000 Watts continuous output power
- 24V DC Input
- 2 AC outlets
- 15 AMP charger output
- 2000 Watts Peak Output
- Load sense settings conserve battery power when not supporting a load
- Diagnostic LEDs
- RJ45 remote port
- #APS1024

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number APS-1024
Product Name Tripp Lite 1000 Watt APS PowerVerter-Inverter/Charger
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-08 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details