TelephoneStuff.com Tripp Lite 900 Watt APS PowerVerter-Inverter/Charger APS-912

Description
Expandable UPS Protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power. APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise. Features: - 900 Watts continuous output power - 12V DC Input - 2 AC outlets - 30 Amp charger output - 1800 Watts Peak Output - Diagnostic LEDs - RJ45 remote port
Description
Expandable UPS Protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power. APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise. Features: - 900 Watts continuous output power - 12V DC Input - 2 AC outlets - 30 Amp charger output - 1800 Watts Peak Output - Diagnostic LEDs - RJ45 remote port

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 900 Watt APS PowerVerter-Inverter/Charger - APS-912 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 900 Watt APS PowerVerter-Inverter/Charger
APS-912
Tripp Lite 900 Watt APS PowerVerter-Inverter/Charger APS-912
Expandable UPS Protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power. APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise. Features: - 900 Watts continuous output power - 12V DC Input - 2 AC outlets - 30 Amp charger output - 1800 Watts Peak Output - Diagnostic LEDs - RJ45 remote port

Expandable UPS Protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power. APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise.
Features:
- 900 Watts continuous output power
- 12V DC Input
- 2 AC outlets
- 30 Amp charger output
- 1800 Watts Peak Output
- Diagnostic LEDs
- RJ45 remote port

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number APS-912
Product Name Tripp Lite 900 Watt APS PowerVerter-Inverter/Charger
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
DSCA49 Voltage Output Signal Conditioner - DSCA49-xx - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details