TelephoneStuff.com Tripp Lite 2500 Watt PowerVerter Inverter/Charger APS-1250

Description
2500 Watt PowerVerter Inverter/Charger. Features: - 3-function DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter - 1250 watts continuous output power (while inverting); provides up to twice this rating for momentary startup of inductive loads. Provides 1440 watts of power while passing through utility AC; the pass through power the APS1250 can supply is limited by the facility/vehicle circuit board which the APS1250 is connected to - When AC cable is connected to a live wall socket, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, 30 amp charging system - Reliable transformer design, with efficient PWM sine wave output and frequency control, powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup - In UPS mode, the APS system responds to blackouts and brownouts with an uninterrupted transfer to battery-derived AC output. Includes a set of high current DC input terminals for simple installation (user supplies batteries and cabling) - Supports an unlimited amount of runtime with any number of user-supplied batteries connected - Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages - 2 outlets; 6 ft. AC power cord; DC input terminals for 12V battery connection - Converts 12V DC to 120V AC - Frequency control for operating stability - Coated internal circuit boards offer continuous operation in humid environments (0-95%, non-condensing) - Advanced 30 amp, 3-stage battery charger and selector switch for gel or wet cell batteries - 6 diagnostic LEDs indicate AC present, on battery, charge rate, overload & battery voltage level (high, medium & low) - Functions as an extended run UPS system, standalone power source and automotive inverter - Battery runtime is dependent upon the size and number of user-supplied 12-volt batteries used - Includes AC input cord and auto-transfer to enable battery charging and automatic UPS support for blackouts & brownouts - RJ45 port allows connection of APS/PowerVerter Remote Switch (manuf# APSRM4) - Switch allows user to select between off, auto-invert/remote and charge-only settings - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - Resettable circuit breaker protects APS against system overload
Description
2500 Watt PowerVerter Inverter/Charger. Features: - 3-function DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter - 1250 watts continuous output power (while inverting); provides up to twice this rating for momentary startup of inductive loads. Provides 1440 watts of power while passing through utility AC; the pass through power the APS1250 can supply is limited by the facility/vehicle circuit board which the APS1250 is connected to - When AC cable is connected to a live wall socket, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, 30 amp charging system - Reliable transformer design, with efficient PWM sine wave output and frequency control, powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup - In UPS mode, the APS system responds to blackouts and brownouts with an uninterrupted transfer to battery-derived AC output. Includes a set of high current DC input terminals for simple installation (user supplies batteries and cabling) - Supports an unlimited amount of runtime with any number of user-supplied batteries connected - Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages - 2 outlets; 6 ft. AC power cord; DC input terminals for 12V battery connection - Converts 12V DC to 120V AC - Frequency control for operating stability - Coated internal circuit boards offer continuous operation in humid environments (0-95%, non-condensing) - Advanced 30 amp, 3-stage battery charger and selector switch for gel or wet cell batteries - 6 diagnostic LEDs indicate AC present, on battery, charge rate, overload & battery voltage level (high, medium & low) - Functions as an extended run UPS system, standalone power source and automotive inverter - Battery runtime is dependent upon the size and number of user-supplied 12-volt batteries used - Includes AC input cord and auto-transfer to enable battery charging and automatic UPS support for blackouts & brownouts - RJ45 port allows connection of APS/PowerVerter Remote Switch (manuf# APSRM4) - Switch allows user to select between off, auto-invert/remote and charge-only settings - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - Resettable circuit breaker protects APS against system overload

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 2500 Watt PowerVerter Inverter/Charger - APS-1250 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 2500 Watt PowerVerter Inverter/Charger
APS-1250
Tripp Lite 2500 Watt PowerVerter Inverter/Charger APS-1250
2500 Watt PowerVerter Inverter/Charger. Features: - 3-function DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter - 1250 watts continuous output power (while inverting); provides up to twice this rating for momentary startup of inductive loads. Provides 1440 watts of power while passing through utility AC; the pass through power the APS1250 can supply is limited by the facility/vehicle circuit board which the APS1250 is connected to - When AC cable is connected to a live wall socket, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, 30 amp charging system - Reliable transformer design, with efficient PWM sine wave output and frequency control, powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup - In UPS mode, the APS system responds to blackouts and brownouts with an uninterrupted transfer to battery-derived AC output. Includes a set of high current DC input terminals for simple installation (user supplies batteries and cabling) - Supports an unlimited amount of runtime with any number of user-supplied batteries connected - Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages - 2 outlets; 6 ft. AC power cord; DC input terminals for 12V battery connection - Converts 12V DC to 120V AC - Frequency control for operating stability - Coated internal circuit boards offer continuous operation in humid environments (0-95%, non-condensing) - Advanced 30 amp, 3-stage battery charger and selector switch for gel or wet cell batteries - 6 diagnostic LEDs indicate AC present, on battery, charge rate, overload & battery voltage level (high, medium & low) - Functions as an extended run UPS system, standalone power source and automotive inverter - Battery runtime is dependent upon the size and number of user-supplied 12-volt batteries used - Includes AC input cord and auto-transfer to enable battery charging and automatic UPS support for blackouts & brownouts - RJ45 port allows connection of APS/PowerVerter Remote Switch (manuf# APSRM4) - Switch allows user to select between off, auto-invert/remote and charge-only settings - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - Resettable circuit breaker protects APS against system overload

2500 Watt PowerVerter Inverter/Charger.
Features:
- 3-function DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter
- 1250 watts continuous output power (while inverting); provides up to twice this rating for momentary startup of inductive loads. Provides 1440 watts of power while passing through utility AC; the pass through power the APS1250 can supply is limited by the facility/vehicle circuit board which the APS1250 is connected to
- When AC cable is connected to a live wall socket, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, 30 amp charging system
- Reliable transformer design, with efficient PWM sine wave output and frequency control, powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup
- In UPS mode, the APS system responds to blackouts and brownouts with an uninterrupted transfer to battery-derived AC output. Includes a set of high current DC input terminals for simple installation (user supplies batteries and cabling)
- Supports an unlimited amount of runtime with any number of user-supplied batteries connected
- Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages
- 2 outlets; 6 ft. AC power cord; DC input terminals for 12V battery connection
- Converts 12V DC to 120V AC
- Frequency control for operating stability
- Coated internal circuit boards offer continuous operation in humid environments (0-95%, non-condensing)
- Advanced 30 amp, 3-stage battery charger and selector switch for gel or wet cell batteries
- 6 diagnostic LEDs indicate AC present, on battery, charge rate, overload & battery voltage level (high, medium & low)
- Functions as an extended run UPS system, standalone power source and automotive inverter
- Battery runtime is dependent upon the size and number of user-supplied 12-volt batteries used
- Includes AC input cord and auto-transfer to enable battery charging and automatic UPS support for blackouts & brownouts
- RJ45 port allows connection of APS/PowerVerter Remote Switch (manuf# APSRM4)
- Switch allows user to select between off, auto-invert/remote and charge-only settings
- Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup
- Resettable circuit breaker protects APS against system overload

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number APS-1250
Product Name Tripp Lite 2500 Watt PowerVerter Inverter/Charger
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
8B42 2-Wire Transmitter Interface Modules - 8B42-01 - Dataforth Corporation
Specs
Signal Converter Type Current-to-Voltage Converter
Form Factor Modular Bay or Slot System
Excitation Voltage
View Details
2 suppliers
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details