TelephoneStuff.com Tripp Lite 2400 Watt 48V APS PowerVerter-Inverter/Charger APS-2448

Description
2400 Watt 48V APS PowerVerter-Inverter /Charger. Features: - Expandable UPS Protection for basic power applications - Automatic uninterruptable power for large loads and critical equipment - The unit allows telecom users to tap into an existing -48V battery source to power 120V telecom equipment during a blackout or continuously as a traditional inverter eliminating the need for costly -48V electronics or computer equipment - All APS units feature advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power - APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise - 2400 Watts continuous output power - 48V DC Input - Hardwired output - 15 Amp charger output - 4800 Watts Peak Output - Resettable circuit breaker protects APS against system overload - Load sense settings conserve battery power when not supporting a load - Switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - 6 Diagnostic LED's indicate: AC Present, On Battery, Overload, and Battery Voltage Level(High, medium, and low - RJ45 port allows connection of APS remote switch (part# APSRM)
Description
2400 Watt 48V APS PowerVerter-Inverter /Charger. Features: - Expandable UPS Protection for basic power applications - Automatic uninterruptable power for large loads and critical equipment - The unit allows telecom users to tap into an existing -48V battery source to power 120V telecom equipment during a blackout or continuously as a traditional inverter eliminating the need for costly -48V electronics or computer equipment - All APS units feature advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power - APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise - 2400 Watts continuous output power - 48V DC Input - Hardwired output - 15 Amp charger output - 4800 Watts Peak Output - Resettable circuit breaker protects APS against system overload - Load sense settings conserve battery power when not supporting a load - Switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - 6 Diagnostic LED's indicate: AC Present, On Battery, Overload, and Battery Voltage Level(High, medium, and low - RJ45 port allows connection of APS remote switch (part# APSRM)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 2400 Watt 48V APS PowerVerter-Inverter/Charger - APS-2448 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 2400 Watt 48V APS PowerVerter-Inverter/Charger
APS-2448
Tripp Lite 2400 Watt 48V APS PowerVerter-Inverter/Charger APS-2448
2400 Watt 48V APS PowerVerter-Inverter /Charger. Features: - Expandable UPS Protection for basic power applications - Automatic uninterruptable power for large loads and critical equipment - The unit allows telecom users to tap into an existing -48V battery source to power 120V telecom equipment during a blackout or continuously as a traditional inverter eliminating the need for costly -48V electronics or computer equipment - All APS units feature advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power - APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise - 2400 Watts continuous output power - 48V DC Input - Hardwired output - 15 Amp charger output - 4800 Watts Peak Output - Resettable circuit breaker protects APS against system overload - Load sense settings conserve battery power when not supporting a load - Switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - 6 Diagnostic LED's indicate: AC Present, On Battery, Overload, and Battery Voltage Level(High, medium, and low - RJ45 port allows connection of APS remote switch (part# APSRM)

2400 Watt 48V APS PowerVerter-Inverter/Charger.
Features:
- Expandable UPS Protection for basic power applications
- Automatic uninterruptable power for large loads and critical equipment
- The unit allows telecom users to tap into an existing -48V battery source to power 120V telecom equipment during a blackout or continuously as a traditional inverter eliminating the need for costly -48V electronics or computer equipment
- All APS units feature advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power
- APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise
- 2400 Watts continuous output power
- 48V DC Input
- Hardwired output
- 15 Amp charger output
- 4800 Watts Peak Output
- Resettable circuit breaker protects APS against system overload
- Load sense settings conserve battery power when not supporting a load
- Switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup
- 6 Diagnostic LED's indicate: AC Present, On Battery, Overload, and Battery Voltage Level(High, medium, and low
- RJ45 port allows connection of APS remote switch (part# APSRM)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number APS-2448
Product Name Tripp Lite 2400 Watt 48V APS PowerVerter-Inverter/Charger
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Voltage-to-Frequency & Frequency-to-Voltage Converters - 5384218P - RS Components, Ltd.
Specs
Signal Converter Type Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Non-Synchronous
Agency Approval RoHS Compliant
View Details
Digital I/O Modules - ID24 - Altech Corp.
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details