TelephoneStuff.com Tripp Lite 750 Watt PowerVerter Plus Inverter -.. PV750FC

Description
Harness your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 750 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Supplies up to 1500 watts of peak surge power, providing the startup power needed for power tools and equipment. Frequency control locks AC output at 60Hz for operating stability of motor loads. Includes a set of high current DC input terminals for simple, permanent installation. Highly reliable large transformer design specializes in powering motors and other inductive loads with high-current startup needs. Industrial-Strength Power Features: - PowerVerter Plus Inverters accommodate "peak surge" demands by delivering more output power than their continuous rating - Allows users to run large, motorized AC appliances from any 12V battery or automotive DC system - Converts 12V DC battery power to 120V AC power - 750 watts continuous output power - Peak surge output: OverPower (up to 1 hour) - 1125 watts, Double-Boost (up to 10 seconds) - 1500 watts - 2 outlets; DC input terminals for 12V battery connection - Frequency control for operating stability - High-efficiency operation conserves batteries to prolong run time - Diagnostic LEDs indicate load level (high, medium, and low) and battery charge (high, medium, and low) - DC fusing protects inverter against overload - RJ45 port allows connection of APS/PowerVerter Remote Switch (model APSRM4) - Ideal for power tools, pumps, fans, desktop computer systems, laptops, portable electronics, battery chargers for cell phones, pagers, notepads and games, full size TV-VCR & stereo systems, camcorders, lighting and other AC applications under 750 watts continuous/1500 watts peak
Description
Harness your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 750 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Supplies up to 1500 watts of peak surge power, providing the startup power needed for power tools and equipment. Frequency control locks AC output at 60Hz for operating stability of motor loads. Includes a set of high current DC input terminals for simple, permanent installation. Highly reliable large transformer design specializes in powering motors and other inductive loads with high-current startup needs. Industrial-Strength Power Features: - PowerVerter Plus Inverters accommodate "peak surge" demands by delivering more output power than their continuous rating - Allows users to run large, motorized AC appliances from any 12V battery or automotive DC system - Converts 12V DC battery power to 120V AC power - 750 watts continuous output power - Peak surge output: OverPower (up to 1 hour) - 1125 watts, Double-Boost (up to 10 seconds) - 1500 watts - 2 outlets; DC input terminals for 12V battery connection - Frequency control for operating stability - High-efficiency operation conserves batteries to prolong run time - Diagnostic LEDs indicate load level (high, medium, and low) and battery charge (high, medium, and low) - DC fusing protects inverter against overload - RJ45 port allows connection of APS/PowerVerter Remote Switch (model APSRM4) - Ideal for power tools, pumps, fans, desktop computer systems, laptops, portable electronics, battery chargers for cell phones, pagers, notepads and games, full size TV-VCR & stereo systems, camcorders, lighting and other AC applications under 750 watts continuous/1500 watts peak

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 750 Watt PowerVerter Plus Inverter -.. - PV750FC - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 750 Watt PowerVerter Plus Inverter -..
PV750FC
Tripp Lite 750 Watt PowerVerter Plus Inverter -.. PV750FC
Harness your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 750 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Supplies up to 1500 watts of peak surge power, providing the startup power needed for power tools and equipment. Frequency control locks AC output at 60Hz for operating stability of motor loads. Includes a set of high current DC input terminals for simple, permanent installation. Highly reliable large transformer design specializes in powering motors and other inductive loads with high-current startup needs. Industrial-Strength Power Features: - PowerVerter Plus Inverters accommodate "peak surge" demands by delivering more output power than their continuous rating - Allows users to run large, motorized AC appliances from any 12V battery or automotive DC system - Converts 12V DC battery power to 120V AC power - 750 watts continuous output power - Peak surge output: OverPower (up to 1 hour) - 1125 watts, Double-Boost (up to 10 seconds) - 1500 watts - 2 outlets; DC input terminals for 12V battery connection - Frequency control for operating stability - High-efficiency operation conserves batteries to prolong run time - Diagnostic LEDs indicate load level (high, medium, and low) and battery charge (high, medium, and low) - DC fusing protects inverter against overload - RJ45 port allows connection of APS/PowerVerter Remote Switch (model APSRM4) - Ideal for power tools, pumps, fans, desktop computer systems, laptops, portable electronics, battery chargers for cell phones, pagers, notepads and games, full size TV-VCR & stereo systems, camcorders, lighting and other AC applications under 750 watts continuous/1500 watts peak

Harness your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 750 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Supplies up to 1500 watts of peak surge power, providing the startup power needed for power tools and equipment. Frequency control locks AC output at 60Hz for operating stability of motor loads. Includes a set of high current DC input terminals for simple, permanent installation. Highly reliable large transformer design specializes in powering motors and other inductive loads with high-current startup needs.
Industrial-Strength Power Features:
- PowerVerter Plus Inverters accommodate "peak surge" demands by delivering more output power than their continuous rating
- Allows users to run large, motorized AC appliances from any 12V battery or automotive DC system
- Converts 12V DC battery power to 120V AC power
- 750 watts continuous output power
- Peak surge output: OverPower (up to 1 hour) - 1125 watts, Double-Boost (up to 10 seconds) - 1500 watts
- 2 outlets; DC input terminals for 12V battery connection
- Frequency control for operating stability
- High-efficiency operation conserves batteries to prolong run time
- Diagnostic LEDs indicate load level (high, medium, and low) and battery charge (high, medium, and low)
- DC fusing protects inverter against overload
- RJ45 port allows connection of APS/PowerVerter Remote Switch (model APSRM4)
- Ideal for power tools, pumps, fans, desktop computer systems, laptops, portable electronics, battery chargers for cell phones, pagers, notepads and games, full size TV-VCR & stereo systems, camcorders, lighting and other AC applications under 750 watts continuous/1500 watts peak

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number PV750FC
Product Name Tripp Lite 750 Watt PowerVerter Plus Inverter -..
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Isolated True RMS Input Modules - 8B-33-06 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details