TelephoneStuff.com Tripp Lite 1250 Watt PowerVerter Plus Inverter -.. PV1250FC

Description
Harness your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 1250 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Frequency control locks AC output at 60Hz for operating stability of motor loads. Includes a set of high current DC input terminals for simple, permanent installation. Highly reliable large transformer design specializes in powering motors and other inductive loads with high-current startup needs. Industrial-Strength Power Features: - PowerVerter Plus Inverters accommodate "peak surge" demands by delivering more output power than their continuous rating - Allows users to run large, motorized AC appliances from any 12V battery or automotive DC system - Converts 12V DC battery power to 120V AC power; 2 outlet - 1,250 watts continuous output power - Peak output power: OverPower (up to 1 hour) - 1875 watts, Double-Boost (up to 10 seconds) - 2500 watts - 2 outlets; DC input terminals for 12V battery connection - Frequency control for operating stability - High efficiency operation conserves batteries to prolong run time - Automatic overload protection - Diagnostic LEDs indicate load level (high, medium, and low) and battery charge (high, medium, and low) - DC fusing protects inverter against overload - RJ45 port allows connection of APS/PowerVerter Remote Switch (model APSRM4) - Ideal for power tools, pumps, fans, desktop computer systems, laptops, portable electronics, battery chargers for cell phones, pagers, notepads and games, full size TV-VCR & stereo systems, camcorders, lighting and other AC applications under 1250 watts continuous/2500 watts peak
Description
Harness your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 1250 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Frequency control locks AC output at 60Hz for operating stability of motor loads. Includes a set of high current DC input terminals for simple, permanent installation. Highly reliable large transformer design specializes in powering motors and other inductive loads with high-current startup needs. Industrial-Strength Power Features: - PowerVerter Plus Inverters accommodate "peak surge" demands by delivering more output power than their continuous rating - Allows users to run large, motorized AC appliances from any 12V battery or automotive DC system - Converts 12V DC battery power to 120V AC power; 2 outlet - 1,250 watts continuous output power - Peak output power: OverPower (up to 1 hour) - 1875 watts, Double-Boost (up to 10 seconds) - 2500 watts - 2 outlets; DC input terminals for 12V battery connection - Frequency control for operating stability - High efficiency operation conserves batteries to prolong run time - Automatic overload protection - Diagnostic LEDs indicate load level (high, medium, and low) and battery charge (high, medium, and low) - DC fusing protects inverter against overload - RJ45 port allows connection of APS/PowerVerter Remote Switch (model APSRM4) - Ideal for power tools, pumps, fans, desktop computer systems, laptops, portable electronics, battery chargers for cell phones, pagers, notepads and games, full size TV-VCR & stereo systems, camcorders, lighting and other AC applications under 1250 watts continuous/2500 watts peak

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 1250 Watt PowerVerter Plus Inverter -.. - PV1250FC - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 1250 Watt PowerVerter Plus Inverter -..
PV1250FC
Tripp Lite 1250 Watt PowerVerter Plus Inverter -.. PV1250FC
Harness your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 1250 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Frequency control locks AC output at 60Hz for operating stability of motor loads. Includes a set of high current DC input terminals for simple, permanent installation. Highly reliable large transformer design specializes in powering motors and other inductive loads with high-current startup needs. Industrial-Strength Power Features: - PowerVerter Plus Inverters accommodate "peak surge" demands by delivering more output power than their continuous rating - Allows users to run large, motorized AC appliances from any 12V battery or automotive DC system - Converts 12V DC battery power to 120V AC power; 2 outlet - 1,250 watts continuous output power - Peak output power: OverPower (up to 1 hour) - 1875 watts, Double-Boost (up to 10 seconds) - 2500 watts - 2 outlets; DC input terminals for 12V battery connection - Frequency control for operating stability - High efficiency operation conserves batteries to prolong run time - Automatic overload protection - Diagnostic LEDs indicate load level (high, medium, and low) and battery charge (high, medium, and low) - DC fusing protects inverter against overload - RJ45 port allows connection of APS/PowerVerter Remote Switch (model APSRM4) - Ideal for power tools, pumps, fans, desktop computer systems, laptops, portable electronics, battery chargers for cell phones, pagers, notepads and games, full size TV-VCR & stereo systems, camcorders, lighting and other AC applications under 1250 watts continuous/2500 watts peak

Harness your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 1250 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Frequency control locks AC output at 60Hz for operating stability of motor loads. Includes a set of high current DC input terminals for simple, permanent installation. Highly reliable large transformer design specializes in powering motors and other inductive loads with high-current startup needs.
Industrial-Strength Power Features:
- PowerVerter Plus Inverters accommodate "peak surge" demands by delivering more output power than their continuous rating
- Allows users to run large, motorized AC appliances from any 12V battery or automotive DC system
- Converts 12V DC battery power to 120V AC power; 2 outlet
- 1,250 watts continuous output power
- Peak output power: OverPower (up to 1 hour) - 1875 watts, Double-Boost (up to 10 seconds) - 2500 watts
- 2 outlets; DC input terminals for 12V battery connection
- Frequency control for operating stability
- High efficiency operation conserves batteries to prolong run time
- Automatic overload protection
- Diagnostic LEDs indicate load level (high, medium, and low) and battery charge (high, medium, and low)
- DC fusing protects inverter against overload
- RJ45 port allows connection of APS/PowerVerter Remote Switch (model APSRM4)
- Ideal for power tools, pumps, fans, desktop computer systems, laptops, portable electronics, battery chargers for cell phones, pagers, notepads and games, full size TV-VCR & stereo systems, camcorders, lighting and other AC applications under 1250 watts continuous/2500 watts peak

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number PV1250FC
Product Name Tripp Lite 1250 Watt PowerVerter Plus Inverter -..
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-05 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details