TelephoneStuff.com Tripp Lite 2400 Watt 24V APS PowerVerter-Inverter/Charger APS2424

Description
2400 Watt 24V APS PowerVerter-Inverter /Charger. Features: - Expandable UPS Protection for basic power applications - Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control, and auto sensing and switching from AC to battery power - APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise - Serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and integrated battery charger - Supports 120V AC output from a 120V AC line power source or 24V DC battery source - 16.6 millisecond automatic transfer between line and battery power supports UPS protection during blackouts and voltage fluctuations for equipment compatible with a one cycle transfer time - 2400 watts continuous AC output in inverter mode, 2400 watts continuous AC output in AC mode - Double Boost inverter output supports momentary startup loads up to 200% of the continuous rating for up to 10 seconds - 3 stage, 14/55 amp battery charger with adjustable settings for wet/gel battery types offers fast, reliable battery recharging - Protected hardwire bolt-down input lugs safely accept heavy gauge input wiring from attached battery bank - Protected hardwire output passes 120V line power or inverter output through to connected equipment - Reliability enhanced large-transformer design with secure mounting flanges and protected DC wiring terminals
Description
2400 Watt 24V APS PowerVerter-Inverter /Charger. Features: - Expandable UPS Protection for basic power applications - Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control, and auto sensing and switching from AC to battery power - APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise - Serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and integrated battery charger - Supports 120V AC output from a 120V AC line power source or 24V DC battery source - 16.6 millisecond automatic transfer between line and battery power supports UPS protection during blackouts and voltage fluctuations for equipment compatible with a one cycle transfer time - 2400 watts continuous AC output in inverter mode, 2400 watts continuous AC output in AC mode - Double Boost inverter output supports momentary startup loads up to 200% of the continuous rating for up to 10 seconds - 3 stage, 14/55 amp battery charger with adjustable settings for wet/gel battery types offers fast, reliable battery recharging - Protected hardwire bolt-down input lugs safely accept heavy gauge input wiring from attached battery bank - Protected hardwire output passes 120V line power or inverter output through to connected equipment - Reliability enhanced large-transformer design with secure mounting flanges and protected DC wiring terminals

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 2400 Watt 24V APS PowerVerter-Inverter/Charger - APS2424 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 2400 Watt 24V APS PowerVerter-Inverter/Charger
APS2424
Tripp Lite 2400 Watt 24V APS PowerVerter-Inverter/Charger APS2424
2400 Watt 24V APS PowerVerter-Inverter /Charger. Features: - Expandable UPS Protection for basic power applications - Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control, and auto sensing and switching from AC to battery power - APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise - Serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and integrated battery charger - Supports 120V AC output from a 120V AC line power source or 24V DC battery source - 16.6 millisecond automatic transfer between line and battery power supports UPS protection during blackouts and voltage fluctuations for equipment compatible with a one cycle transfer time - 2400 watts continuous AC output in inverter mode, 2400 watts continuous AC output in AC mode - Double Boost inverter output supports momentary startup loads up to 200% of the continuous rating for up to 10 seconds - 3 stage, 14/55 amp battery charger with adjustable settings for wet/gel battery types offers fast, reliable battery recharging - Protected hardwire bolt-down input lugs safely accept heavy gauge input wiring from attached battery bank - Protected hardwire output passes 120V line power or inverter output through to connected equipment - Reliability enhanced large-transformer design with secure mounting flanges and protected DC wiring terminals

2400 Watt 24V APS PowerVerter-Inverter/Charger.
Features:
- Expandable UPS Protection for basic power applications
- Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control, and auto sensing and switching from AC to battery power
- APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise
- Serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and integrated battery charger
- Supports 120V AC output from a 120V AC line power source or 24V DC battery source
- 16.6 millisecond automatic transfer between line and battery power supports UPS protection during blackouts and voltage fluctuations for equipment compatible with a one cycle transfer time
- 2400 watts continuous AC output in inverter mode, 2400 watts continuous AC output in AC mode
- Double Boost inverter output supports momentary startup loads up to 200% of the continuous rating for up to 10 seconds
- 3 stage, 14/55 amp battery charger with adjustable settings for wet/gel battery types offers fast, reliable battery recharging
- Protected hardwire bolt-down input lugs safely accept heavy gauge input wiring from attached battery bank
- Protected hardwire output passes 120V line power or inverter output through to connected equipment
- Reliability enhanced large-transformer design with secure mounting flanges and protected DC wiring terminals

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number APS2424
Product Name Tripp Lite 2400 Watt 24V APS PowerVerter-Inverter/Charger
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Isolated Analog Voltage Input Modules, Wide Bandwidth - SCM7B40/41-xx - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details