TelephoneStuff.com Tripp Lite 2000 Watt APS PowerVerter-Inverter/Charger APS-2012

Description
2000 Watt APS PowerVerter-Inverter /Charger. Tripp Lite 2000 Watt APS Features: - Expandable UPS protection for a basic power application - Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power - APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise - 2000 Watts continuous output power - 12V DC input - Hardwired output - RJ45 port allows connection of APS remote switch (part# APSRM) - Resettable circuit breaker protects APS against system overload - Battery runtime is dependent upon the size and number of user-supplied batteries in 12V configuration - Load sense settings conserve battery power when not supporting a load - Advanced 20/60 amp selectable, 3-stage battery charger and selector switch for gel or wet cell batteries - 4000 Watts Peak Output - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup
Description
2000 Watt APS PowerVerter-Inverter /Charger. Tripp Lite 2000 Watt APS Features: - Expandable UPS protection for a basic power application - Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power - APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise - 2000 Watts continuous output power - 12V DC input - Hardwired output - RJ45 port allows connection of APS remote switch (part# APSRM) - Resettable circuit breaker protects APS against system overload - Battery runtime is dependent upon the size and number of user-supplied batteries in 12V configuration - Load sense settings conserve battery power when not supporting a load - Advanced 20/60 amp selectable, 3-stage battery charger and selector switch for gel or wet cell batteries - 4000 Watts Peak Output - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 2000 Watt APS PowerVerter-Inverter/Charger - APS-2012 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 2000 Watt APS PowerVerter-Inverter/Charger
APS-2012
Tripp Lite 2000 Watt APS PowerVerter-Inverter/Charger APS-2012
2000 Watt APS PowerVerter-Inverter /Charger. Tripp Lite 2000 Watt APS Features: - Expandable UPS protection for a basic power application - Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power - APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise - 2000 Watts continuous output power - 12V DC input - Hardwired output - RJ45 port allows connection of APS remote switch (part# APSRM) - Resettable circuit breaker protects APS against system overload - Battery runtime is dependent upon the size and number of user-supplied batteries in 12V configuration - Load sense settings conserve battery power when not supporting a load - Advanced 20/60 amp selectable, 3-stage battery charger and selector switch for gel or wet cell batteries - 4000 Watts Peak Output - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup

2000 Watt APS PowerVerter-Inverter/Charger.
Tripp Lite 2000 Watt APS Features:
- Expandable UPS protection for a basic power application
- Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control and auto sensing and switching from AC to battery power
- APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise
- 2000 Watts continuous output power
- 12V DC input
- Hardwired output
- RJ45 port allows connection of APS remote switch (part# APSRM)
- Resettable circuit breaker protects APS against system overload
- Battery runtime is dependent upon the size and number of user-supplied batteries in 12V configuration
- Load sense settings conserve battery power when not supporting a load
- Advanced 20/60 amp selectable, 3-stage battery charger and selector switch for gel or wet cell batteries
- 4000 Watts Peak Output
- Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number APS-2012
Product Name Tripp Lite 2000 Watt APS PowerVerter-Inverter/Charger
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
8B39 Current Output Module - 8B39-01 - Dataforth Corporation
Specs
Signal Converter Type Current Loop Converter
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details