TelephoneStuff.com Tripp Lite 2000 Watt Powerverter Inverter/charger with.. APSINT2012

Description
2000 Watt Powerverter Inverter/charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter - Supplies up to 2000 watts of continuous 230V AC power from a 12V battery set or automotive DC source - Functions as an extended run UPS system, standalone power source and automotive inverter - Includes hardwire AC input and auto-transfer to enable battery charging and automatic UPS support for blackouts and brownouts - In UPS mode, the APS system responds to blackouts and brownouts with an uninterrupted transfer to battery-derived AC output - Reliable large transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup - Includes a set of high current DC input terminals for simple installation (batteries and cabling not included) - Supports an unlimited amount of runtime with any number of user-supplied batteries connected - When hardwire input AC cable is energized, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, 60 amp selectable charging system - Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages - 2000 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads - Battery runtime is dependent upon the size and number of user-supplied batteries in 12V configuration - Hardwire input and output connections supported, DC input terminals for 12V battery connection - Converts 12V DC to 230V AC - Frequency control for operating stability - Resettable circuit breaker protects APS against system overload - Switch allows user to select between off, auto-invert and charge-only settings - 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level (high, medium, & low) - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - Coated internal circuit boards offer continuous operation in humid environments (0-95%, non-condensing - RJ45 port allows connection of APS remote switch (part# APSRM)
Description
2000 Watt Powerverter Inverter/charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter - Supplies up to 2000 watts of continuous 230V AC power from a 12V battery set or automotive DC source - Functions as an extended run UPS system, standalone power source and automotive inverter - Includes hardwire AC input and auto-transfer to enable battery charging and automatic UPS support for blackouts and brownouts - In UPS mode, the APS system responds to blackouts and brownouts with an uninterrupted transfer to battery-derived AC output - Reliable large transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup - Includes a set of high current DC input terminals for simple installation (batteries and cabling not included) - Supports an unlimited amount of runtime with any number of user-supplied batteries connected - When hardwire input AC cable is energized, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, 60 amp selectable charging system - Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages - 2000 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads - Battery runtime is dependent upon the size and number of user-supplied batteries in 12V configuration - Hardwire input and output connections supported, DC input terminals for 12V battery connection - Converts 12V DC to 230V AC - Frequency control for operating stability - Resettable circuit breaker protects APS against system overload - Switch allows user to select between off, auto-invert and charge-only settings - 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level (high, medium, & low) - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - Coated internal circuit boards offer continuous operation in humid environments (0-95%, non-condensing - RJ45 port allows connection of APS remote switch (part# APSRM)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 2000 Watt Powerverter Inverter/charger with.. - APSINT2012 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 2000 Watt Powerverter Inverter/charger with..
APSINT2012
Tripp Lite 2000 Watt Powerverter Inverter/charger with.. APSINT2012
2000 Watt Powerverter Inverter/charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter - Supplies up to 2000 watts of continuous 230V AC power from a 12V battery set or automotive DC source - Functions as an extended run UPS system, standalone power source and automotive inverter - Includes hardwire AC input and auto-transfer to enable battery charging and automatic UPS support for blackouts and brownouts - In UPS mode, the APS system responds to blackouts and brownouts with an uninterrupted transfer to battery-derived AC output - Reliable large transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup - Includes a set of high current DC input terminals for simple installation (batteries and cabling not included) - Supports an unlimited amount of runtime with any number of user-supplied batteries connected - When hardwire input AC cable is energized, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, 60 amp selectable charging system - Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages - 2000 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads - Battery runtime is dependent upon the size and number of user-supplied batteries in 12V configuration - Hardwire input and output connections supported, DC input terminals for 12V battery connection - Converts 12V DC to 230V AC - Frequency control for operating stability - Resettable circuit breaker protects APS against system overload - Switch allows user to select between off, auto-invert and charge-only settings - 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level (high, medium, & low) - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - Coated internal circuit boards offer continuous operation in humid environments (0-95%, non-condensing - RJ45 port allows connection of APS remote switch (part# APSRM)

2000 Watt Powerverter Inverter/charger with Auto Line-to-Battery Switchover.
Features:
- 3-function DC-to-AC inverter
- Supplies up to 2000 watts of continuous 230V AC power from a 12V battery set or automotive DC source
- Functions as an extended run UPS system, standalone power source and automotive inverter
- Includes hardwire AC input and auto-transfer to enable battery charging and automatic UPS support for blackouts and brownouts
- In UPS mode, the APS system responds to blackouts and brownouts with an uninterrupted transfer to battery-derived AC output
- Reliable large transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup
- Includes a set of high current DC input terminals for simple installation (batteries and cabling not included)
- Supports an unlimited amount of runtime with any number of user-supplied batteries connected
- When hardwire input AC cable is energized, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, 60 amp selectable charging system
- Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages
- 2000 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads
- Battery runtime is dependent upon the size and number of user-supplied batteries in 12V configuration
- Hardwire input and output connections supported, DC input terminals for 12V battery connection
- Converts 12V DC to 230V AC
- Frequency control for operating stability
- Resettable circuit breaker protects APS against system overload
- Switch allows user to select between off, auto-invert and charge-only settings
- 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level (high, medium, & low)
- Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup
- Coated internal circuit boards offer continuous operation in humid environments (0-95%, non-condensing
- RJ45 port allows connection of APS remote switch (part# APSRM)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number APSINT2012
Product Name Tripp Lite 2000 Watt Powerverter Inverter/charger with..
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
SCM5B40/41 Analog Voltage Input Modules, Wide Bandwidth - SCM5B40/41-xx - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details