TelephoneStuff.com Tripp Lite 2400 Watt Powerverter Inverter/Charger with.. APSINT2424

Description
2400 Watt Powerverter Inverter/Charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter - Supplies up to 2400 watts of continuous 230V AC power from a 24V battery set or automotive DC source - When hardwire input AC cable is energized, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, 30 amp charging system - Includes a set of high current DC input terminals for simple installation (batteries and cabling not included) - Functions as an extended run UPS system, standalone power source and automotive inverter - Includes hardwire AC input and auto-transfer to enable battery charging and automatic UPS support for blackouts and brownouts - 2400 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads - Battery runtime is dependent upon the size and number of user-supplied batteries in 24V configuration - Hardwire input and output connections supported, DC input terminals for 24V battery connection - Converts 24V DC to 230V AC - Frequency control for operating stability - Advanced 30 amp, 3-stage battery charger and selector switch for gel or wet cell batteries - Resettable circuit breaker protects APS against system overload - Reliable large transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup - Switch allows user to select between off, auto-invert and charge-only settings - 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level(high, medium, & low) - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - Coated internal circuit boards offer continuous operation in humid environments 0-95%, non-condensing - RJ45 port allows connection of APS remote switch (part# APSRM) - Allows unlimited runtime capability by allowing the use any number of user-supplied batteries
Description
2400 Watt Powerverter Inverter/Charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter - Supplies up to 2400 watts of continuous 230V AC power from a 24V battery set or automotive DC source - When hardwire input AC cable is energized, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, 30 amp charging system - Includes a set of high current DC input terminals for simple installation (batteries and cabling not included) - Functions as an extended run UPS system, standalone power source and automotive inverter - Includes hardwire AC input and auto-transfer to enable battery charging and automatic UPS support for blackouts and brownouts - 2400 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads - Battery runtime is dependent upon the size and number of user-supplied batteries in 24V configuration - Hardwire input and output connections supported, DC input terminals for 24V battery connection - Converts 24V DC to 230V AC - Frequency control for operating stability - Advanced 30 amp, 3-stage battery charger and selector switch for gel or wet cell batteries - Resettable circuit breaker protects APS against system overload - Reliable large transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup - Switch allows user to select between off, auto-invert and charge-only settings - 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level(high, medium, & low) - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - Coated internal circuit boards offer continuous operation in humid environments 0-95%, non-condensing - RJ45 port allows connection of APS remote switch (part# APSRM) - Allows unlimited runtime capability by allowing the use any number of user-supplied batteries

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 2400 Watt Powerverter Inverter/Charger with.. - APSINT2424 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 2400 Watt Powerverter Inverter/Charger with..
APSINT2424
Tripp Lite 2400 Watt Powerverter Inverter/Charger with.. APSINT2424
2400 Watt Powerverter Inverter/Charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter - Supplies up to 2400 watts of continuous 230V AC power from a 24V battery set or automotive DC source - When hardwire input AC cable is energized, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, 30 amp charging system - Includes a set of high current DC input terminals for simple installation (batteries and cabling not included) - Functions as an extended run UPS system, standalone power source and automotive inverter - Includes hardwire AC input and auto-transfer to enable battery charging and automatic UPS support for blackouts and brownouts - 2400 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads - Battery runtime is dependent upon the size and number of user-supplied batteries in 24V configuration - Hardwire input and output connections supported, DC input terminals for 24V battery connection - Converts 24V DC to 230V AC - Frequency control for operating stability - Advanced 30 amp, 3-stage battery charger and selector switch for gel or wet cell batteries - Resettable circuit breaker protects APS against system overload - Reliable large transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup - Switch allows user to select between off, auto-invert and charge-only settings - 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level(high, medium, & low) - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - Coated internal circuit boards offer continuous operation in humid environments 0-95%, non-condensing - RJ45 port allows connection of APS remote switch (part# APSRM) - Allows unlimited runtime capability by allowing the use any number of user-supplied batteries

2400 Watt Powerverter Inverter/Charger with Auto Line-to-Battery Switchover.
Features:
- 3-function DC-to-AC inverter
- Supplies up to 2400 watts of continuous 230V AC power from a 24V battery set or automotive DC source
- When hardwire input AC cable is energized, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, 30 amp charging system
- Includes a set of high current DC input terminals for simple installation (batteries and cabling not included)
- Functions as an extended run UPS system, standalone power source and automotive inverter
- Includes hardwire AC input and auto-transfer to enable battery charging and automatic UPS support for blackouts and brownouts
- 2400 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads
- Battery runtime is dependent upon the size and number of user-supplied batteries in 24V configuration
- Hardwire input and output connections supported, DC input terminals for 24V battery connection
- Converts 24V DC to 230V AC
- Frequency control for operating stability
- Advanced 30 amp, 3-stage battery charger and selector switch for gel or wet cell batteries
- Resettable circuit breaker protects APS against system overload
- Reliable large transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup
- Switch allows user to select between off, auto-invert and charge-only settings
- 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level(high, medium, & low)
- Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup
- Coated internal circuit boards offer continuous operation in humid environments 0-95%, non-condensing
- RJ45 port allows connection of APS remote switch (part# APSRM)
- Allows unlimited runtime capability by allowing the use any number of user-supplied batteries

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number APSINT2424
Product Name Tripp Lite 2400 Watt Powerverter Inverter/Charger with..
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-07 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details