TelephoneStuff.com Tripp Lite 500 Watt Powerverter Inverter/Charger with Auto.. APSINT512

Description
500 Watt Powerverter Inverter/Charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter supplies up to 500 watts of continuous 230V AC power to 2 AC outlets from any 12V battery or automotive DC source - When AC cable is connected to a live wall socket, utility power passes through to connected equipment and the battery set is recharged via 3 stage, 18 amp charging system - In UPS mode, the APS system responds to blackouts and brownouts with an uninterrupted transfer to battery-derived AC output - Functions as an extended run UPS system, standalone power source and automotive inverter - Includes AC input cord and auto-transfer to enable battery charging and automatic UPS support for blackouts & brownouts - Reliable large transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup - Includes a set of high current DC input terminals for simple installation (batteries and cabling not included) - Supports an unlimited amount of runtime with any number of user-supplied batteries connected - Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages - 500 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads - Battery runtime is dependent upon the size and number of user-supplied 12-volt batteries used - 2 outlets - 6' AC power cord - DC input terminals for 12V battery connection - Converts 12 volt DC to 230 volt AC - Frequency control for operating stability - Advanced 18 amp, 3-stage battery charger and selector switch for gel or wet cell batteries - Resettable circuit breaker protects APS against system overload - Switch allows user to select between off, auto-invert and charge-only settings - 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level (high, medium, & low - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - Coated internal circuit boards offer continuous operation in humid environments (0-95%, non-condensing) - 3.5mm port for connecting remote switch (User supplies plug, cable and switch - see manual) - Allows unlimited runtime capability by allowing the use any number of user-supplied batteries
Description
500 Watt Powerverter Inverter/Charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter supplies up to 500 watts of continuous 230V AC power to 2 AC outlets from any 12V battery or automotive DC source - When AC cable is connected to a live wall socket, utility power passes through to connected equipment and the battery set is recharged via 3 stage, 18 amp charging system - In UPS mode, the APS system responds to blackouts and brownouts with an uninterrupted transfer to battery-derived AC output - Functions as an extended run UPS system, standalone power source and automotive inverter - Includes AC input cord and auto-transfer to enable battery charging and automatic UPS support for blackouts & brownouts - Reliable large transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup - Includes a set of high current DC input terminals for simple installation (batteries and cabling not included) - Supports an unlimited amount of runtime with any number of user-supplied batteries connected - Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages - 500 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads - Battery runtime is dependent upon the size and number of user-supplied 12-volt batteries used - 2 outlets - 6' AC power cord - DC input terminals for 12V battery connection - Converts 12 volt DC to 230 volt AC - Frequency control for operating stability - Advanced 18 amp, 3-stage battery charger and selector switch for gel or wet cell batteries - Resettable circuit breaker protects APS against system overload - Switch allows user to select between off, auto-invert and charge-only settings - 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level (high, medium, & low - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - Coated internal circuit boards offer continuous operation in humid environments (0-95%, non-condensing) - 3.5mm port for connecting remote switch (User supplies plug, cable and switch - see manual) - Allows unlimited runtime capability by allowing the use any number of user-supplied batteries

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 500 Watt Powerverter Inverter/Charger with Auto.. - APSINT512 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 500 Watt Powerverter Inverter/Charger with Auto..
APSINT512
Tripp Lite 500 Watt Powerverter Inverter/Charger with Auto.. APSINT512
500 Watt Powerverter Inverter/Charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter supplies up to 500 watts of continuous 230V AC power to 2 AC outlets from any 12V battery or automotive DC source - When AC cable is connected to a live wall socket, utility power passes through to connected equipment and the battery set is recharged via 3 stage, 18 amp charging system - In UPS mode, the APS system responds to blackouts and brownouts with an uninterrupted transfer to battery-derived AC output - Functions as an extended run UPS system, standalone power source and automotive inverter - Includes AC input cord and auto-transfer to enable battery charging and automatic UPS support for blackouts & brownouts - Reliable large transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup - Includes a set of high current DC input terminals for simple installation (batteries and cabling not included) - Supports an unlimited amount of runtime with any number of user-supplied batteries connected - Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages - 500 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads - Battery runtime is dependent upon the size and number of user-supplied 12-volt batteries used - 2 outlets - 6' AC power cord - DC input terminals for 12V battery connection - Converts 12 volt DC to 230 volt AC - Frequency control for operating stability - Advanced 18 amp, 3-stage battery charger and selector switch for gel or wet cell batteries - Resettable circuit breaker protects APS against system overload - Switch allows user to select between off, auto-invert and charge-only settings - 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level (high, medium, & low - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - Coated internal circuit boards offer continuous operation in humid environments (0-95%, non-condensing) - 3.5mm port for connecting remote switch (User supplies plug, cable and switch - see manual) - Allows unlimited runtime capability by allowing the use any number of user-supplied batteries

500 Watt Powerverter Inverter/Charger with Auto Line-to-Battery Switchover.
Features:
- 3-function DC-to-AC inverter supplies up to 500 watts of continuous 230V AC power to 2 AC outlets from any 12V battery or automotive DC source
- When AC cable is connected to a live wall socket, utility power passes through to connected equipment and the battery set is recharged via 3 stage, 18 amp charging system
- In UPS mode, the APS system responds to blackouts and brownouts with an uninterrupted transfer to battery-derived AC output
- Functions as an extended run UPS system, standalone power source and automotive inverter
- Includes AC input cord and auto-transfer to enable battery charging and automatic UPS support for blackouts & brownouts
- Reliable large transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup
- Includes a set of high current DC input terminals for simple installation (batteries and cabling not included)
- Supports an unlimited amount of runtime with any number of user-supplied batteries connected
- Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages
- 500 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads
- Battery runtime is dependent upon the size and number of user-supplied 12-volt batteries used
- 2 outlets
- 6' AC power cord
- DC input terminals for 12V battery connection
- Converts 12 volt DC to 230 volt AC
- Frequency control for operating stability
- Advanced 18 amp, 3-stage battery charger and selector switch for gel or wet cell batteries
- Resettable circuit breaker protects APS against system overload
- Switch allows user to select between off, auto-invert and charge-only settings
- 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level (high, medium, & low
- Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup
- Coated internal circuit boards offer continuous operation in humid environments (0-95%, non-condensing)
- 3.5mm port for connecting remote switch (User supplies plug, cable and switch - see manual)
- Allows unlimited runtime capability by allowing the use any number of user-supplied batteries

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number APSINT512
Product Name Tripp Lite 500 Watt Powerverter Inverter/Charger with Auto..
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-01 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details