TelephoneStuff.com Tripp Lite 250 Watt Dual Outlet Isolation Power Inverter IS250

Description
250 Watt Dual Outlet Isolation Power Inverter. Features: - Offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression - Serves as an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades - Supports combined loads up to 250 watts continuous/ 2.1A at 120V - Reduces 6000V IEEE587 Cat A&B; ring wave and combination wave test surges to only 0.5V common mode - Additional surge suppression components placed at both the line input and transformer output combined with full line isolation offers continuous line filtering of a full range of power line noise in all modes - Isolation transformer with Faraday Shield offers 100% isolation from the input AC line - Neutral to ground bonding at the secondary eliminates common mode noise and provides an isolated ground reference for sensitive equipment - Removes EMI/RFI noise, utility switching transients, background spikes and power problems generated by other on-site loads, utility grid-switching and lightning related surges - Active filtering with no wearable parts reduces surges in the worst of power environments to harmless levels - 2 widely-spaced NEMA5-15R output receptacles - 6' power cord - External circuit breaker overload protection - Lighted power switch - Rugged all-metal unit housing ships ready for upright tower or wallmount placement in industrial, medical, office or network environment
Description
250 Watt Dual Outlet Isolation Power Inverter. Features: - Offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression - Serves as an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades - Supports combined loads up to 250 watts continuous/ 2.1A at 120V - Reduces 6000V IEEE587 Cat A&B; ring wave and combination wave test surges to only 0.5V common mode - Additional surge suppression components placed at both the line input and transformer output combined with full line isolation offers continuous line filtering of a full range of power line noise in all modes - Isolation transformer with Faraday Shield offers 100% isolation from the input AC line - Neutral to ground bonding at the secondary eliminates common mode noise and provides an isolated ground reference for sensitive equipment - Removes EMI/RFI noise, utility switching transients, background spikes and power problems generated by other on-site loads, utility grid-switching and lightning related surges - Active filtering with no wearable parts reduces surges in the worst of power environments to harmless levels - 2 widely-spaced NEMA5-15R output receptacles - 6' power cord - External circuit breaker overload protection - Lighted power switch - Rugged all-metal unit housing ships ready for upright tower or wallmount placement in industrial, medical, office or network environment

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 250 Watt Dual Outlet Isolation Power Inverter - IS250 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 250 Watt Dual Outlet Isolation Power Inverter
IS250
Tripp Lite 250 Watt Dual Outlet Isolation Power Inverter IS250
250 Watt Dual Outlet Isolation Power Inverter. Features: - Offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression - Serves as an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades - Supports combined loads up to 250 watts continuous/ 2.1A at 120V - Reduces 6000V IEEE587 Cat A&B; ring wave and combination wave test surges to only 0.5V common mode - Additional surge suppression components placed at both the line input and transformer output combined with full line isolation offers continuous line filtering of a full range of power line noise in all modes - Isolation transformer with Faraday Shield offers 100% isolation from the input AC line - Neutral to ground bonding at the secondary eliminates common mode noise and provides an isolated ground reference for sensitive equipment - Removes EMI/RFI noise, utility switching transients, background spikes and power problems generated by other on-site loads, utility grid-switching and lightning related surges - Active filtering with no wearable parts reduces surges in the worst of power environments to harmless levels - 2 widely-spaced NEMA5-15R output receptacles - 6' power cord - External circuit breaker overload protection - Lighted power switch - Rugged all-metal unit housing ships ready for upright tower or wallmount placement in industrial, medical, office or network environment

250 Watt Dual Outlet Isolation Power Inverter.
Features:
- Offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression
- Serves as an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades
- Supports combined loads up to 250 watts continuous/ 2.1A at 120V
- Reduces 6000V IEEE587 Cat A&B; ring wave and combination wave test surges to only 0.5V common mode
- Additional surge suppression components placed at both the line input and transformer output combined with full line isolation offers continuous line filtering of a full range of power line noise in all modes
- Isolation transformer with Faraday Shield offers 100% isolation from the input AC line
- Neutral to ground bonding at the secondary eliminates common mode noise and provides an isolated ground reference for sensitive equipment
- Removes EMI/RFI noise, utility switching transients, background spikes and power problems generated by other on-site loads, utility grid-switching and lightning related surges
- Active filtering with no wearable parts reduces surges in the worst of power environments to harmless levels
- 2 widely-spaced NEMA5-15R output receptacles
- 6' power cord
- External circuit breaker overload protection
- Lighted power switch
- Rugged all-metal unit housing ships ready for upright tower or wallmount placement in industrial, medical, office or network environment

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number IS250
Product Name Tripp Lite 250 Watt Dual Outlet Isolation Power Inverter
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Signal Converter Type Digital-to-Analog Converter
Form Factor Panel / Chassis Mount
Outputs Analog Current Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details