TelephoneStuff.com Tripp Lite 2000 Watt High Surge PowerVerter Plus Inverter PV2000FC

Description
2000 Watt High Surge PowerVerter Plus Inverter. Features: - Conveniently and econimically converts the 12/24V DC Battery power of automobiles, RVs and service trucks to 120V AC to run office equipment, household appliances, power tools and more - If overloaded, it automatically protect themselves from damage - Industrial strength power for vehicular mounting, made to handle high start-up wattages and withstand vibration and impact - High power output and multiple outlets, designed to provide delicate equipment with the highest grade power possible providing continuous power output, supplying their full watt rating indefinitely as long as connected batteries are adequately charged - Modified sine wave output, frequency control and output voltage regulation make inverters suitable even for use with timing motors and sensitive monitoring equipment - Input 12V DC - Output 120V AC - Output frequency 60Hz - Continuous output power 2000W - Peak Surge output power 4000W - RJ45 remote port - 2 - 15amp outlets - Charge/Load LEDs - Automatic overload protection
Description
2000 Watt High Surge PowerVerter Plus Inverter. Features: - Conveniently and econimically converts the 12/24V DC Battery power of automobiles, RVs and service trucks to 120V AC to run office equipment, household appliances, power tools and more - If overloaded, it automatically protect themselves from damage - Industrial strength power for vehicular mounting, made to handle high start-up wattages and withstand vibration and impact - High power output and multiple outlets, designed to provide delicate equipment with the highest grade power possible providing continuous power output, supplying their full watt rating indefinitely as long as connected batteries are adequately charged - Modified sine wave output, frequency control and output voltage regulation make inverters suitable even for use with timing motors and sensitive monitoring equipment - Input 12V DC - Output 120V AC - Output frequency 60Hz - Continuous output power 2000W - Peak Surge output power 4000W - RJ45 remote port - 2 - 15amp outlets - Charge/Load LEDs - Automatic overload protection

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 2000 Watt High Surge PowerVerter Plus Inverter - PV2000FC - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 2000 Watt High Surge PowerVerter Plus Inverter
PV2000FC
Tripp Lite 2000 Watt High Surge PowerVerter Plus Inverter PV2000FC
2000 Watt High Surge PowerVerter Plus Inverter. Features: - Conveniently and econimically converts the 12/24V DC Battery power of automobiles, RVs and service trucks to 120V AC to run office equipment, household appliances, power tools and more - If overloaded, it automatically protect themselves from damage - Industrial strength power for vehicular mounting, made to handle high start-up wattages and withstand vibration and impact - High power output and multiple outlets, designed to provide delicate equipment with the highest grade power possible providing continuous power output, supplying their full watt rating indefinitely as long as connected batteries are adequately charged - Modified sine wave output, frequency control and output voltage regulation make inverters suitable even for use with timing motors and sensitive monitoring equipment - Input 12V DC - Output 120V AC - Output frequency 60Hz - Continuous output power 2000W - Peak Surge output power 4000W - RJ45 remote port - 2 - 15amp outlets - Charge/Load LEDs - Automatic overload protection

2000 Watt High Surge PowerVerter Plus Inverter.
Features:
- Conveniently and econimically converts the 12/24V DC Battery power of automobiles, RVs and service trucks to 120V AC to run office equipment, household appliances, power tools and more
- If overloaded, it automatically protect themselves from damage
- Industrial strength power for vehicular mounting, made to handle high start-up wattages and withstand vibration and impact
- High power output and multiple outlets, designed to provide delicate equipment with the highest grade power possible providing continuous power output, supplying their full watt rating indefinitely as long as connected batteries are adequately charged
- Modified sine wave output, frequency control and output voltage regulation make inverters suitable even for use with timing motors and sensitive monitoring equipment
- Input 12V DC
- Output 120V AC
- Output frequency 60Hz
- Continuous output power 2000W
- Peak Surge output power 4000W
- RJ45 remote port
- 2 - 15amp outlets
- Charge/Load LEDs
- Automatic overload protection

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number PV2000FC
Product Name Tripp Lite 2000 Watt High Surge PowerVerter Plus Inverter
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth - SCM5B30/31-xx - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details