TelephoneStuff.com APC 600VA Automatic Voltage Regulator Power Inverter APC-LE600

Description
600VA automatic voltage regulator power inverter. Features: - Automatic voltage regulation for protection against brownouts and over voltages - 4 outlets - Nominal input voltage: 120V - Input frequency:50/60 Hz - Surge energy rating: 680 joules - Operating environment: 32 - 104 °F (0 - 40 °C)
Description
600VA automatic voltage regulator power inverter. Features: - Automatic voltage regulation for protection against brownouts and over voltages - 4 outlets - Nominal input voltage: 120V - Input frequency:50/60 Hz - Surge energy rating: 680 joules - Operating environment: 32 - 104 °F (0 - 40 °C)

Suppliers

Company
Product
Description
Supplier Links
APC 600VA Automatic Voltage Regulator Power Inverter - APC-LE600 - TelephoneStuff.com
Huntington Beach, CA, USA
APC 600VA Automatic Voltage Regulator Power Inverter
APC-LE600
APC 600VA Automatic Voltage Regulator Power Inverter APC-LE600
600VA automatic voltage regulator power inverter. Features: - Automatic voltage regulation for protection against brownouts and over voltages - 4 outlets - Nominal input voltage: 120V - Input frequency:50/60 Hz - Surge energy rating: 680 joules - Operating environment: 32 - 104 °F (0 - 40 °C)

600VA automatic voltage regulator power inverter.
Features:
- Automatic voltage regulation for protection against brownouts and over voltages
- 4 outlets
- Nominal input voltage: 120V
- Input frequency:50/60 Hz
- Surge energy rating: 680 joules
- Operating environment: 32 - 104 °F (0 - 40 °C)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number APC-LE600
Product Name APC 600VA Automatic Voltage Regulator Power Inverter
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
SCM5B45 Frequency Input Module - SCM5B45-xx - Dataforth Corporation
Specs
Signal Converter Type Frequency-to-Voltage Converter; Frequency/Pulse
Form Factor Rack Mount; DIN Rail
Excitation Voltage
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details