TelephoneStuff.com Tripp Lite 400 Watt PowerVerter General Purpose Inverter PV400

Description
Conveniently and econimically converts the 12/24V DC battery power of automobiles, RVs and service trucks to 120V AC to run office equipment, household appliances, power tools and more. Industrial-Strength power for vehicular mounting. Power for smaller loads/shorter duty cycles. Portable inverter with an adapter that can draw on a vehicle's battery to provide AC power right from the dashboard. Efficiently run fax machines, TVs, VCRs, computers, hand tools, lighting and more. Features: - Input 12V DC - Output 120V AC - Output frequency 60Hz - Continuous output power 400W - Peak surge output power 600W - 1 - 15amp outlet
Description
Conveniently and econimically converts the 12/24V DC battery power of automobiles, RVs and service trucks to 120V AC to run office equipment, household appliances, power tools and more. Industrial-Strength power for vehicular mounting. Power for smaller loads/shorter duty cycles. Portable inverter with an adapter that can draw on a vehicle's battery to provide AC power right from the dashboard. Efficiently run fax machines, TVs, VCRs, computers, hand tools, lighting and more. Features: - Input 12V DC - Output 120V AC - Output frequency 60Hz - Continuous output power 400W - Peak surge output power 600W - 1 - 15amp outlet

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 400 Watt PowerVerter General Purpose Inverter - PV400 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 400 Watt PowerVerter General Purpose Inverter
PV400
Tripp Lite 400 Watt PowerVerter General Purpose Inverter PV400
Conveniently and econimically converts the 12/24V DC battery power of automobiles, RVs and service trucks to 120V AC to run office equipment, household appliances, power tools and more. Industrial-Strength power for vehicular mounting. Power for smaller loads/shorter duty cycles. Portable inverter with an adapter that can draw on a vehicle's battery to provide AC power right from the dashboard. Efficiently run fax machines, TVs, VCRs, computers, hand tools, lighting and more. Features: - Input 12V DC - Output 120V AC - Output frequency 60Hz - Continuous output power 400W - Peak surge output power 600W - 1 - 15amp outlet

Conveniently and econimically converts the 12/24V DC battery power of automobiles, RVs and service trucks to 120V AC to run office equipment, household appliances, power tools and more. Industrial-Strength power for vehicular mounting. Power for smaller loads/shorter duty cycles. Portable inverter with an adapter that can draw on a vehicle's battery to provide AC power right from the dashboard. Efficiently run fax machines, TVs, VCRs, computers, hand tools, lighting and more.
Features:
- Input 12V DC
- Output 120V AC
- Output frequency 60Hz
- Continuous output power 400W
- Peak surge output power 600W
- 1 - 15amp outlet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number PV400
Product Name Tripp Lite 400 Watt PowerVerter General Purpose Inverter
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Isolated True RMS Input Modules - 8B-33-06 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details