TelephoneStuff.com Tripp Lite 500 Watt APS PowerVerter-Inverter/Charger APS-512

Description
Expandable UPS protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring frequency control and auto sensing and switching from AC to battery power, serves as an extended run UPS, a Standalone Power Source or an Automotive Inverter. APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise. *************12V DC BATTERY SOURCE IS REQUIRED!!!!!!!!!!!! ! Features: - 500 Watts continuous output power - 12V DC input - 2 AC outlets - Advanced 18 amp, 3-stage battery charger and selector switch for gel or wet cell batteries - 1200 Watts Peak Output - Serves as an extended run UPS, a Standalone Power Source or an Automotive Inverter - Resettable circuit breaker protects APS against system overload - 6 Diagnostic LEDs indicate: AC present, On battery, Overload, and Battery Level-high, medium, and low - 3.5mm remote port - Supports an unlimited amount of runtime with any number of user-supplied batteries connected - Fast load switching with less transfer time - Coated internal circuit boards offer continuous operation in humid environments (0-95%, non condensing
Description
Expandable UPS protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring frequency control and auto sensing and switching from AC to battery power, serves as an extended run UPS, a Standalone Power Source or an Automotive Inverter. APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise. *************12V DC BATTERY SOURCE IS REQUIRED!!!!!!!!!!!! ! Features: - 500 Watts continuous output power - 12V DC input - 2 AC outlets - Advanced 18 amp, 3-stage battery charger and selector switch for gel or wet cell batteries - 1200 Watts Peak Output - Serves as an extended run UPS, a Standalone Power Source or an Automotive Inverter - Resettable circuit breaker protects APS against system overload - 6 Diagnostic LEDs indicate: AC present, On battery, Overload, and Battery Level-high, medium, and low - 3.5mm remote port - Supports an unlimited amount of runtime with any number of user-supplied batteries connected - Fast load switching with less transfer time - Coated internal circuit boards offer continuous operation in humid environments (0-95%, non condensing

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 500 Watt APS PowerVerter-Inverter/Charger - APS-512 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 500 Watt APS PowerVerter-Inverter/Charger
APS-512
Tripp Lite 500 Watt APS PowerVerter-Inverter/Charger APS-512
Expandable UPS protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring frequency control and auto sensing and switching from AC to battery power, serves as an extended run UPS, a Standalone Power Source or an Automotive Inverter. APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise. *************12V DC BATTERY SOURCE IS REQUIRED!!!!!!!!!!!! ! Features: - 500 Watts continuous output power - 12V DC input - 2 AC outlets - Advanced 18 amp, 3-stage battery charger and selector switch for gel or wet cell batteries - 1200 Watts Peak Output - Serves as an extended run UPS, a Standalone Power Source or an Automotive Inverter - Resettable circuit breaker protects APS against system overload - 6 Diagnostic LEDs indicate: AC present, On battery, Overload, and Battery Level-high, medium, and low - 3.5mm remote port - Supports an unlimited amount of runtime with any number of user-supplied batteries connected - Fast load switching with less transfer time - Coated internal circuit boards offer continuous operation in humid environments (0-95%, non condensing

Expandable UPS protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring frequency control and auto sensing and switching from AC to battery power, serves as an extended run UPS, a Standalone Power Source or an Automotive Inverter. APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise.
*************12V DC BATTERY SOURCE IS REQUIRED!!!!!!!!!!!!!
Features:
- 500 Watts continuous output power
- 12V DC input
- 2 AC outlets
- Advanced 18 amp, 3-stage battery charger and selector switch for gel or wet cell batteries
- 1200 Watts Peak Output
- Serves as an extended run UPS, a Standalone Power Source or an Automotive Inverter
- Resettable circuit breaker protects APS against system overload
- 6 Diagnostic LEDs indicate: AC present, On battery, Overload, and Battery Level-high, medium, and low
- 3.5mm remote port
- Supports an unlimited amount of runtime with any number of user-supplied batteries connected
- Fast load switching with less transfer time
- Coated internal circuit boards offer continuous operation in humid environments (0-95%, non condensing

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Signal Converters
Product Number APS-512
Product Name Tripp Lite 500 Watt APS PowerVerter-Inverter/Charger
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Power Supply Connection Module for DIN Rail Power Bus - DSCP70 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details