DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 40 50 60 100 150 200 203
Product Name Notes
"Cable Assembly Coaxial SMA to SMA Hand Formable .086 12.00"" (304.80mm)"
"Cable Assembly Coaxial SMA to SMA Hand Formable .086 3.000"" (76.20mm)"
"Cable Assembly Coaxial SMA to SMA Hand Formable .086 6.000"" (152.40mm)"
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 12.00"" (304.80mm)"
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 18.00"" (457.20mm)"
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 3.000"" (76.20mm)"
"COAX CABLE MCX TO MCX 6"""
"COAX CBL 1.0MM TO 1.0MM 12"""
"COAX CBL 1.0MM TO 1.0MM 24"""
"COAX CBL 1.85MM TO 1.85MM 24"""
"COAX CBL 2.4MM TO 2.4MM 24"""
"COAX CBL 2.92MM TO 2.92MM 24"""
"COAX CBL 3.5MM TO 3.5MM 24"""
"COAX CBL N-TYPE TO N-TYPE 24"""
"COAX CBL SMA TO SMA 24"""
1.85M TO 1.85F (BH) ON .047 CABL
1.85M TO 1.85M ON .047 CABLE 12
1.85M TO 1.85M ON .047 CABLE 24
1.85M TO 1.85M ON .047 CABLE 6
CA, SMA PLUG TO PIGTAIL,1.37MM C
CA,BNC J STR TO PIGTAIL,.086 CB
CA,SMA J STR TO PIGTAIL,RG178 CB
CA,SMA JACK TO PIGTAIL,1.37MM CB
CA,SMA JACK TO PIGTAIL,RG316 CB
CA,SMA PLUG TO PIGTAIL,1.37MM CB
CA,SMA PLUG TP PIGTAIL,RG178 CB
CA,SMA PLUG TP PIGTAIL,RG316 CB
CA,TNC JACK TO PIGTAIL,.086 CB
Cable Assembly Coaxial
CARDINAL FLEX 1.0MM PLUG-TO-1.0M
CARDINAL FLEX 1.85MM PLUG-TO-1.8
CARDINAL FLEX 2.4MM PLUG-TO-2.4M
CARDINAL FLEX 2.92MM PLUG-TO-2.9
CARDINAL FLEX 3.5MM PLUG-TO-3.5
CARDINAL FLEX 3.5MM PLUG-TO-3.5M
CARDINAL FLEX N PLUG-TO-N JACK
CARDINAL FLEX N PLUG-TO-N PLUG
CARDINAL FLEX SMA PLUG-TO-SMA
CARDINAL MULTI-PORT 110 GHZ RIGH
CARDINAL MULTI-PORT 110 GHZ VERT
CARDINAL MULTI-PORT 145 GHZ RIGH
CARDINAL MULTI-PORT 145 GHZ VERT
CARDINAL MULTI-PORT 67 GHZ EDGE
CARDINAL MULTI-PORT 67 GHZ RIGHT
CARDINAL MULTI-PORT 67 GHZ VERTI
CARDINAL TEST 1.0MM PLUG TO JACK
CARDINAL TEST 1.0MM PLUG TO PLUG
CARDINAL TEST 1.85MM PLUG TO JAC
CARDINAL TEST 1.85MM PLUG TO PLU
CARDINAL TEST 2.4MM PLUG TO JACK
CARDINAL TEST 2.4MM PLUG TO PLUG
CARDINAL TEST 2.92MM PLUG TO JAC
CARDINAL TEST 2.92MM PLUG TO PLU
CARDINAL TEST 3.5MM PLUG TO JACK
CARDINAL TEST 3.5MM PLUG TO PLUG
CARDINAL TEST N PLUG-TO-N JACK A
CARDINAL TEST N PLUG-TO-N PLUG A
CARDINAL TEST SMA PLUG TO PLUG
CASMA P R/A TO SMA P STR ON RG31
CASMA P R/A TO SMA P STR.08612IN
CASMA P R/A TO SMA P STR.08618IN
CASMA P R/A TO SMA P STR.08624IN
CASMA P R/A TO SMA P STR.08636IN
CASMA P R/A TO SMA P STR.0864IN
CASMA P R/A TO SMA P STR.0866IN
CASMA P STR TO SMA P STR RG17412
CASMA P STR TO SMA P STR RG17418
CASMA P STR TO SMA P STR RG17419
CASMA P STR TO SMA P STR RG17424
CASMA P STR TO SMA P STR RG17439
CASMA P STR TO SMA P STR RG1743I
CASMA P STR TO SMA P STR RG17448
CASMA P STR TO SMA P STR RG1746I
CASMA P STR TO SMA P STR RG1749.
CASMA P STR TO SMA P STR RG316DS
CASMA P STR TO SMA P STR.08612IN
CASMA P STR TO SMA P STR.08618IN
CASMA P STR TO SMA P STR.08619.6
CASMA P STR TO SMA P STR.08624IN
CASMA P STR TO SMA P STR.08636IN
CASMA P STR TO SMA P STR.08639IN
CASMA P STR TO SMA P STR.0864IN
CASMA P STR TO SMA P STR.0866IN
CASMA P STR TO SMA P STR.0869.8I
CASMA P STR TO SMA STR ON RG581
CASMA P STR TO SMA STR ON RG582
CASMA P STR TO SMA STR ON RG583
CASMA P STR TO SMA STR ON RG584
CASMA P STR TO SMA STR ON RG586
CASMA P STR TO SMA STR ON RG589
COAX CBL 4.3/10 TO 4.3/10 10'
COAX CBL 4.3/10 TO 4.3/10 15'
COAX CBL 4.3/10 TO 4.3/10 20'
COAX CBL 4.3/10 TO 4.3/10 25'
COAX CBL 4.3/10 TO 4.3/10 30'
COAX CBL 4.3/10 TO 4.3/10 6'
COAX CBL 4.3/10 TO 4.3/10 8'

<< Prev Next >>