Molex Coaxial Cables (RF) 0732390510

Description
CARDINAL FLEX 1.85MM PLUG-TO-1.8
Request a Quote Datasheet
Description
CARDINAL FLEX 1.85MM PLUG-TO-1.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0732390510-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0732390510-ND
Coaxial Cables (RF) 900-0732390510-ND
CARDINAL FLEX 1.85MM PLUG-TO-1.8

CARDINAL FLEX 1.85MM PLUG-TO-1.8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0732390510-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details