Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Gears
Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
Gears: Learn more
| Product Name | Notes |
|---|---|
| You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy,... | |
| You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. |
| << Prev | Next >> |