Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M54A-F080A080

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1M54A-F080A080 is an 80-tooth, 80-diametral pitch anti-backlash spur gear with a 20° pressure angle, featuring a 0.8000-inch pitch diameter and a 0.8250-inch outside diameter, mounted on a Fairloc® hub with a 0.2498-inch (1/4 inch) bore. The gear is made of 2024-T4 or T351 aluminum alloy, anodized before cutting, and the hub is made of 303 stainless steel. The face width is 0.104 inch, and the recommended shaft bore clearance is 0.0001 to 0.0008 inch.

Datasheet Summary
Powered by GS/AI

The S1M54A-F080A080 is an 80-tooth, 80-diametral pitch anti-backlash spur gear with a 20° pressure angle, featuring a 0.8000-inch pitch diameter and a 0.8250-inch outside diameter, mounted on a Fairloc® hub with a 0.2498-inch (1/4 inch) bore. The gear is made of 2024-T4 or T351 aluminum alloy, anodized before cutting, and the hub is made of 303 stainless steel. The face width is 0.104 inch, and the recommended shaft bore clearance is 0.0001 to 0.0008 inch.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1M54A-F080A080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1M54A-F080A080
80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M54A-F080A080
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1M54A-F080A080
Product Name 80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 80
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details
32 D.P., 80 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design English
View Details
48DP, 120 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 120
Pressure Angle 14.5°
View Details
48 D.P., 15 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details